Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0059239-4,
513600-000 |
Prices starting from US$1,002.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,796.79
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$1,603.82
|
25
in stock
|
Buy Now | |
TTI Europe
from US$1,319.76
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$1,727.34
|
9
in stock
|
Buy Now | |
Distrelec
from US$1,274.96
|
8
in stock
|
Buy Now | |
TE Store
from US$1,386.09
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,603.82
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1,531.29
|
5
in stock
|
Buy Now | |
Avnet America
from US$1,002.77
|
5
in stock
|
Buy Now | |
RS Americas
from US$1,489.72
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1,520.00
|
1
in stock
|
Buy Now | |
element14
from US$1,556.24
|
-
|
Buy Now | |
Boersig
from US$1,745.68
|
-
|
Buy Now | |
Farnell
from US$1,441.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
HHHT PIDG 12-10 PREM HAND CRIMP TOOLING | Heilind Electronics |
HEAVY HEAD HAND TOOL | TTI Europe |
HHHT PIDG PG 12-10 ASSY | Rapid Electronics |
TE Connectivity Crimping Stripping Cutting Tools & Drill | Distrelec |
HHHT PIDG PG 12-10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 59239-4 | Internal Number: 59239-4 | Alias Number: 513600-000 | TE Connectivity | TE Store |
Heavy hand crimp tool, PIDG & PLASTIGRIP | RS |
59239-4 Rohs Compliant: No |Amp Te Connectivity 59239-4 | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Crimper, Heavy Head Ratchet, PIDG, PLASTI-GRIP,12-10 AWG,306106-2, 306107-2 Die | TE Connectivity 59239-4 | RS Americas |
TOOL, HAND, HEAVY HEAD | element14 |
INTERCONNECT TOOL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Size | 16AWG to 10AWG |
---|---|
For Use With | Tyco PIDG Terminals & Splices |
Where can I find additional details, specifications and documents for a 59239-4?
Additional datasheets, footprints and schematics for 59239-4 are listed on our Part Details page. You can also find images and similar parts to 59239-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59239-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59239-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59239-4 fall under?
The 59239-4 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59239-4 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59239-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 59239-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59239-4 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 59239-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59239-4 often in real-time on the comparison pages.
What if I can't find stock of 59239-4?
You can fill out our help required form which you can use to request a quote for 59239-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.