Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.02
|
199
in stock
|
Buy Now | |
TE Store
from US$1.49
|
2,871
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
1,295
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
199
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
199
in stock
|
Buy Now | |
Conrad
from US$1.71
|
26
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 2.447g |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.017in, 25.832mm |
Stud Diameter | .197in, 5.003mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | SPADE-024 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 12-10 10 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Flange Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 326865 | Internal Number: 326865 | TE Connectivity | TE Store |
Flanged Spade Tongue Terminal 10-12AWG 25.83mm 10.57mm Tin Loose Piece | Avnet America |
Terminal,pidg Spd Flg 12-10 10 |Amp Te Connectivity 326865 | Newark Electronics |
TE 326865 PIDG Terminal Spade Flanged M5 Stud Tin 12-10AWG Yellow | Rapid Electronics |
TE Connectivity - AMP TERMINALPIDG SPD FLG 12-10 10 | Distrelec |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Terminal, PIDG, Spd Flg 12-10 10 | TE Connectivity 326865 | RS Americas |
Where can I find additional details, specifications and documents for a 326865?
Additional datasheets, footprints and schematics for 326865 are listed on our Part Details page. You can also find images and similar parts to 326865 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326865 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326865 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326865 fall under?
The 326865 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326865 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326865 you can contact the distributor directly for product support, shipping queries etc.
Is the 326865 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326865 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 326865.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326865 often in real-time on the comparison pages.
What if I can't find stock of 326865?
You can fill out our help required form which you can use to request a quote for 326865 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.