Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0058423-1,
CF4150-000 |
Prices starting from US$100.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$134.40
|
No stock
|
Buy Now | |
RS Americas
from US$139.01
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$141.00
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$100.78
|
32
in stock
|
Buy Now | |
element14
from US$119.52
|
32
in stock
|
Buy Now | |
TE Store
from US$119.00
|
27
in stock
|
Buy Now | |
Powell Electronics
from US$151.86
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$141.00
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$203.25
|
2
in stock
|
Buy Now | |
Boersig
from US$142.95
|
2
in stock
|
Buy Now | |
Distrelec
from US$182.38
|
2
in stock
|
Buy Now | |
Sager
from US$104.44
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$155.12
|
1
in stock
|
Buy Now | |
Avnet America
from US$138.65
|
-
|
Buy Now | |
Farnell
from US$100.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Specification Type | TE Product Specification (114-) |
---|---|
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Manual, Battery, Pneumatic |
Crimp Form-Wire Barrel Type | Closed Barrel - Tetra |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Assembly for Pro-Crimper III Hand Crimping Tool Assembly | TE Connectivity 58423-1 | RS Americas |
DIE, RBY IS9252 | Heilind Electronics |
Crimp Die, 58433-1 Crimp Tool | Newark Electronics |
DIE, PIDG/PLASTIGRIP | element14 |
DIE, RBY IS9252 Tool Grade: Commercial Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Power Technology Type: Battery Electric Pneumatic Manual Commercial Crimp Tooling Removable/Interchangeable Upon Request for Fee | Hand Crimping Tool | Part Number: 58423-1 | Internal Number: 58423-1 | Alias Number: CF4150-000 | TE Connectivity | TE Store |
Punches&Dies DIE SET INSUL. 22-10 | Rapid Electronics |
TE Connectivity Connector Accessories PIDG Crimp Tool Di | Distrelec |
Punches & Dies DIE SET INSUL. 22-10 | Sager |
Crimping jaws | Transfer Multisort Elektronik |
PRO-CRIMPER III PIDG PLASTI-GRIP die set | RS |
Connector Accessories PIDG Crimp Tool Die Set | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | PIDG & PLASTI-GRIP Terminals |
---|---|
For Use With | Tyco 58433-3 PRO-CRIMPER III Hand Crimp Tool Assembly |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 0.4mm² |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 58423-1?
Additional datasheets, footprints and schematics for 58423-1 are listed on our Part Details page. You can also find images and similar parts to 58423-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58423-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58423-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58423-1 fall under?
The 58423-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58423-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58423-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58423-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58423-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and TE Store have stock available or on a lead time for 58423-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58423-1 often in real-time on the comparison pages.
What if I can't find stock of 58423-1?
You can fill out our help required form which you can use to request a quote for 58423-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.