Pneumatics
Category Selection
View Parts from CategorySilencers
8 parts
Fittings
135 parts
Tubing
27 parts
Regulators
4 parts
Timers
3 parts
Indicators
2 parts
Vibrators
8 parts
Suction Cups
3 parts
Cylinders
101 parts
Parts from Pneumatics Category






PRESSURE SWITCH, DPST-DB, 70-150PSI; Contact Configuration:DPST; Switch Operation:-; Contact Current AC Max:-; Contact Voltage VAC:-; Switch Terminals:Screw; Product Range:9013FHG Series RoHS Compliant: No

PRESSURE SWITCH, SIDE , DPST, 100PSI; Contact Configuration:DPST; Switch Operation:-; Contact Current AC Max:-; Contact Voltage VAC:-; Switch Terminals:Screw; Product Range:9013FHG Series RoHS Compliant: No

PRESSURE SWITCH, SIDE , DPST, 145-175PSI; Contact Configuration:DPST; Switch Operation:-; Contact Current AC Max:-; Contact Voltage VAC:-; Switch Terminals:Screw; Product Range:9013GHG Series RoHS Compliant: Yes

DOUBLE ACTING END MOUNT ACTUATOR, 250PSI, 5/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Double End Mount; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm RoHS Compliant: Yes

DOUBLE ACTING NOSE ACTUATOR, 250PSI, 5/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Nose; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm; Bore Size:7.938mm RoHS Compliant: Yes

DOUBLE ACTING PIVOT ACTUATOR, 250PSI, 5/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Pivot; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm; Bore Size:7.938mm RoHS Compliant: Yes

SINGLE ACTING NOSE ACTUATOR, 250PSI, 5/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Single Acting Nose; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm; Bore Size:7.938mm RoHS Compliant: Yes

SINGLE ACTING PIVOT ACTUATOR, 250PSI, 5/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Single Acting Pivot; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm; Bore Size:7.938mm RoHS Compliant: Yes

DOUBLE ACTING NOSE ACTUATOR, 250PSI, 5/16X2IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Nose; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:50.8mm; Bore Size:7.938mm RoHS Compliant: Yes

DOUBLE ACTING PIVOT ACTUATOR, 250PSI, 5/16X2IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Pivot; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:50.8mm; Bore Size:7.938mm RoHS Compliant: Yes

SINGLE ACTING NOSE ACTUATOR, 250PSI, 5/16X2IN; Cylinder / Actuator Type:Roundline Plus; Action:Single Acting Nose; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:50.8mm; Bore Size:7.938mm RoHS Compliant: Yes

SINGLE ACTING PIVOT ACTUATOR, 250PSI, 5/16X2IN; Cylinder / Actuator Type:Roundline Plus; Action:Single Acting Pivot; Piston Diameter:3.175mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:50.8mm; Bore Size:7.938mm RoHS Compliant: Yes

DOUBLE ACTING END MOUNT ACTUATOR, 250PSI, 9/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Double End Mount; Piston Diameter:4.763mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm RoHS Compliant: Yes

DOUBLE ACTING NOSE ACTUATOR, 250PSI, 9/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Nose; Piston Diameter:4.763mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm; Bore Size:14.288mm RoHS Compliant: Yes

DOUBLE ACTING PIVOT ACTUATOR, 250PSI, 9/16X1IN; Cylinder / Actuator Type:Roundline Plus; Action:Double Acting Pivot; Piston Diameter:4.763mm; Pneumatic Connection:-; Operating Pressure Max:17.2bar; Stroke:25.4mm; Bore Size:14.288mm RoHS Compliant: Yes