Logic
Logic or logic circuits are electronic circuits that need two or more input signals to complete a logical operation. In essence, their output is dependent upon their input – and they will not be able to operate on their own on facts; they have to be told what these are. A common example of providing facts to logic circuits is when opening and closing a switch. Whether the switch is opened or closed – or turned on or off, it tells the circuit what the state of the door is. Read More
Logic circuits are also described as gates or switching circuits that are utilized in digital computers and similar devices. They are also used in telephone exchanges, calculators, and all other applications that have two-state systems.
These electronic circuits behave like programming language methods or functions. The only obvious difference is that logic circuits produce multiple outputs.
Logic circuitry is categorized into two: state circuitry and combinational circuitry.
Logic Circuitry Types
-
State circuitry has memory that is embedded in its circuitry, which is why its output is based not only on the input but also on historical inputs. It performs or works like an object method, with values that are dependent on instance variables or on the state of the object.
It can recall program counters, registers, memory, and other similarly essential information.
A state circuitry’s basic element is a flip flop, which keeps one bit of data that can be incorporated into multiple flip flops thus creating a register or a multi-bit state element. - Combinational circuitry is logic circuitry that performs like a simple function. It bases its output on the input’s present values. Theoretically, this circuitry depends on logic gates – inverters, OR gates, XOR gates, and AND gates.
Basic Logic Circuits
The three basic logic circuits are AND, NOT, and OR. When they are combined, they form a new circuit, like NAND (a combination of NOT and AND circuits).
Category Selection
View Parts from CategoryLevel Shifters
389 parts
FIFOs
8 parts
Gates & Inverters
1833 parts
Counters
209 parts
Latches
195 parts
Flip Flops
424 parts
Multivibrators
104 parts
Shift Registers
237 parts
Bus Switches
74 parts
Parts from Logic Category
4 BIT BINARY FULL ADDER, 115NS, DIP16; Logic Family / Base Number:MC14008; Supply Voltage Min:3V; Supply Voltage Max:18V; Input Voltage Min:3V; Input Voltage Max:18V; No. of Bits:4bit; Propagation Delay:115ns; Logic Case Style:DIP RoHS Compliant: Yes
LOGIC, BINARY FULL ADDER, 4BIT, SOIC-16; Logic Family / Base Number:74HC283; Supply Voltage Min:2V; Supply Voltage Max:6V; Input Voltage Min:0V; Input Voltage Max:6V; No. of Bits:4bit; Propagation Delay:-; Logic Case Style:SOIC; No. RoHS Compliant: Yes
NON INVERTING BUFFER/CONVERTER, SOIC-16; Logic Family / Base Number:CD4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000 RoHS Compliant: Yes
NON INVERTING TRANSCEIVER, TSSOP-48; Logic Family / Base Number:74AVC16T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
NON INVERTING TRANSCEIVER, SSOP-8; Logic Family / Base Number:74AVC2T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC Family:74AVCRoHS Compliant: Yes
NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74ACT16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
NON INVERTING BUS BUFFER GATE SOT23-5; Logic Family / Base Number:74AHCT1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
NON INVERTING BUS BUFFER GATE SC-70-5; Logic Family / Base Number:74LVC1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
SCHMITT TRIGGER BUFFER, SC-70-5; Logic Family / Base Number:74LVC1G17; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes
SCHMITT TRIGGER BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S RoHS Compliant: Yes
Logic Family / Base Number:74HCT125; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HCT; Logic IC Base Number:74125; Product Range:- RoHS Compliant: Yes
LOG CMOS BUS INTRFCE OCTL ROHS COMPLIANT: YES
Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base Number:74244 RoHS Compliant: Yes
Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC-W; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base Number:74244 RoHS Compliant: Yes
Logic Family / Base Number:74ACT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC-W; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base Number:74245 RoHS Compliant: Yes
Logic Family / Base Number:74ACT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:74245 RoHS Compliant: Yes
Logic Family / Base Number:74LCX07; Logic Device Type:Buffer / Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LCX; Logic IC Base Number:7407; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LCX541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic IC Base Number:74541 RoHS Compliant: Yes
Logic Device Type:Transceiver, Translating; Logic Case Style:SOIC-W; No. of Pins:24Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVX; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes