Industrial Heaters

Category Selection

View Parts from Category

Parts from Industrial Heaters Category

Viewing page 1 of 66
1 to 20 of 1303 parts currently displaying
CSS-01110/120V from Omega

CARTRIDGE HEATER, 10W, 120VAC, 3.18X25MM; Supply Voltage:120VAC; Watt Density:35W/in²; Power Consumption:10W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.125"; Diameter - Metric:3.18mm RoHS Compliant: Yes

CSS-01115/120V from Omega

CARTRIDGE HEATER, 15W, 120VAC, 3.18X25MM; Supply Voltage:120VAC; Watt Density:50W/in²; Power Consumption:15W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.125"; Diameter - Metric:3.18mm RoHS Compliant: Yes

CSH-101100/120V from Omega

CARTRIDGE HEATER, 100W, 120V, 6.35X25MM; Supply Voltage:120VAC; Watt Density:250W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

CSS-10120/120V from Omega

CARTRIDGE HEATER, 20W, 120VAC, 6.35X25MM; Supply Voltage:120VAC; Watt Density:35W/in²; Power Consumption:20W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

CSS-10150/120V from Omega

CARTRIDGE HEATER, 50W, 120VAC, 6.35X38MM; Supply Voltage:120VAC; Watt Density:50W/in²; Power Consumption:50W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

CSH-1011001/120V from Omega

CARTRIDGE HEATER, 100W, 120V, 6.35X32MM; Supply Voltage:120VAC; Watt Density:165W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes

CRFC-36/115-A from Omega
Omega

CERAMIC RADIANT FULL CYL HEATER, 700W; Ceramic Heater Type:Cylinder Without Vestibules; Supply Voltage:115VAC; Power Rating:700W; Watt Density:-; Operating Temperature Min:-; Operating Temperature Max:982°C

AHF-06120 from Omega
Omega

MAXIMUM FLOW AIR HEATER, 600W, 120VAC; Duct Heater Type:Maximum Flow Air Heater; Supply Voltage:120VAC; Power Consumption:600W; Watt Density:150W/in²; Outlet Air Temperature Max:315°C; Flow Rate Max:200cu.ft/min; Outer Diameter:60mm RoHS Compliant: Yes

AHF-10120 from Omega
Omega

MAXIMUM FLOW AIR HEATER, 1KW, 120VAC; Duct Heater Type:Maximum Flow Air Heater; Supply Voltage:120VAC; Power Consumption:1kW; Watt Density:125W/in²; Outlet Air Temperature Max:315°C; Flow Rate Max:200cu.ft/min; Outer Diameter:60mm RoHS Compliant: Yes

AHP-3742 from Omega
Omega

T TYPE AIR/GAS HEATER, 200W, 120/240VAC; Duct Heater Type:T Type Air and Gas Heater; Supply Voltage:240VAC; Power Consumption:200W; Watt Density:57W/in²; Outlet Air Temperature Max:540°C; Flow Rate Max:8cu.ft/min; Outer Diameter:10mmRoHS Compliant: Yes

AHP-5051 from Omega
Omega

T TYPE AIR/GAS HEATER, 400W, 120VAC; Duct Heater Type:T Type Air and Gas Heater; Supply Voltage:120VAC; Power Consumption:400W; Watt Density:88W/in²; Outlet Air Temperature Max:540°C; Flow Rate Max:10cu.ft/min; Outer Diameter:13mm RoHS Compliant: Yes

AHP-5052 from Omega
Omega

T TYPE AIR/GAS HEATER, 400W, 120/240VAC; Duct Heater Type:T Type Air and Gas Heater; Supply Voltage:240VAC; Power Consumption:400W; Watt Density:80W/in²; Outlet Air Temperature Max:540°C; Flow Rate Max:10cu.ft/min; Inlet NPT:0.375" RoHS Compliant: Yes

AHP-7562 from Omega
Omega

T TYPE AIR/GAS HEATER, 750W, 120/240VAC; Duct Heater Type:T Type Air and Gas Heater; Supply Voltage:240VAC; Power Consumption:750W; Watt Density:136W/in²; Outlet Air Temperature Max:540°C; Flow Rate Max:20cu.ft/min; Inlet NPT:0.75" RoHS Compliant: Yes

AHPF-061 from Omega
Omega

LOW FLOW AIR/LIQUID HEATER, 400W, 120VAC; Duct Heater Type:Low Flow Air and Liquid Heater; Supply Voltage:120VAC; Power Consumption:400W; Watt Density:91W/in²; Outlet Air Temperature Max:430°C; Flow Rate Max:15cu.ft/min; Phase Type:-RoHS Compliant: Yes

AHPF-062 from Omega
Omega

LOW FLOW AIR/LIQUID HEATER, 120/240VAC; Duct Heater Type:Low Flow Air and Liquid Heater; Supply Voltage:240VAC; Power Consumption:400W; Watt Density:91W/in²; Outlet Air Temperature Max:430°C; Flow Rate Max:15cu.ft/min; Phase Type:- RoHS Compliant: Yes

AHPF-082 from Omega
Omega

LOW FLOW AIR/LIQUID HEATER, 120/240VAC; Duct Heater Type:Low Flow Air and Liquid Heater; Supply Voltage:240VAC; Power Consumption:600W; Watt Density:94W/in²; Outlet Air Temperature Max:430°C; Flow Rate Max:15cu.ft/min; Phase Type:- RoHS Compliant: Yes

AHPF-101 from Omega
Omega

LOW FLOW AIR/LIQUID HEATER, 1KW, 120VAC; Duct Heater Type:Low Flow Air and Liquid Heater; Supply Voltage:120VAC; Power Consumption:1kW; Watt Density:120W/in²; Outlet Air Temperature Max:430°C; Flow Rate Max:15cu.ft/min; Phase Type:- RoHS Compliant: Yes

AHPF-102 from Omega
Omega

LOW FLOW AIR/LIQUID HEATER, 120/240VAC; Duct Heater Type:Low Flow Air and Liquid Heater; Supply Voltage:240VAC; Power Consumption:1kW; Watt Density:120W/in²; Outlet Air Temperature Max:430°C; Flow Rate Max:15cu.ft/min; Phase Type:- RoHS Compliant: Yes

AHPF-121 from Omega
Omega

LOW FLOW AIR/LIQUID HEATER, 1.2KW, 120V; Duct Heater Type:Low Flow Air and Liquid Heater; Supply Voltage:120VAC; Power Consumption:1.2kW; Watt Density:115W/in²; Outlet Air Temperature Max:430°C; Flow Rate Max:15cu.ft/min RoHS Compliant: Yes

AHPF-122 from Omega
Omega

LOW FLOW AIR/LIQUID HEATER, 120/240VAC; Duct Heater Type:Low Flow Air and Liquid Heater; Supply Voltage:240VAC; Power Consumption:1.2kW; Watt Density:115W/in²; Outlet Air Temperature Max:430°C; Flow Rate Max:15cu.ft/min; Phase Type:-RoHS Compliant: Yes

See more parts featured in this category or return to Automation & Process Control
Viewing page 1 of 66
1 to 20 of 1303 parts currently displaying