Resonators

Resonators are electronic devices that display resonance or resonance properties. A material that is resonant is something that oscillates or swings at high amplitude in a certain frequency. Resonators are utilized in applications that require narrow filtering or oscillation, and these oscillations are either mechanical or electromagnetic. Resonators create specific frequency waves or use a signal to choose specific frequencies. For example, musical instruments use mechanical resonators (acoustic) in making sound waves. Resonators use different topologies as their basis, including crystal resonators, LC tank circuits, SAW resonators, and ceramic resonators.

Electromagnetic Resonator

Capacitors and inductors create an electric circuit that can serve as a resonator. If the resonator circuit was produced by inductors, capacitors, and resistors, it is labeled as an RLC circuit.

There’s also what’s known as the cavity resonator, which is similar in appearance to a metal box. This hollow and closed conductor resonator comes with electromagnetic waves that bounce from cavity walls. A cavity resonator stores electromagnetic energy and is an essential frequency element for microwave oscillators.

Mechanical Resonators

These resonators are utilized for inducing standing wave in other media. It is a vital component of electronic circuits. More specifically, they are used for creating precise frequencies and are made out of quartz. Common uses are for watches and clocks, particularly the quartz-powered ones.

Acoustic Resonators

All musical instruments have resonators. For some instruments, the sound is generated directly (i.e., stringed instruments’ strings and a xylophone’s wooden bars), while for others, the sound is modified through certain enhanced frequencies (i.e. organ pipes and a guitar’s soundbox).

Automobiles also have acoustic resonators, which are vital for keeping down noise from the muffler.

Specific Applications

Resonators are utilized for the following:

  • Oscillators
  • UHF tubes
  • Radar duplexers
  • Tuned circuits
  • Measuring frequency (cavity wavemeters)
  • Automobiles
  • Musical instruments

Parts from Resonators Category

Viewing page 1 of 24
1 to 20 of 471 parts currently displaying
PBRC-4.00HR from Avx

CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CSALF2M45G55-B0 from Murata

RESONATOR, 2.45MHZ; Frequency:2.45MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

PBRC10.00HR50X0RZ from Kyocera

RESONATOR, SMD, 10.00MHZ; Frequency:10MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PBRC12.00HR50X0RZ from Kyocera

RESONATOR, SMD, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PBRC16.00HR70X000 from Kyocera

RESONATOR, CERAMIC, 16.00MHZ, SMD; Frequency:16MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

PBRC5.00HR50X000 from Kyocera
Kyocera

RESONATOR, 5 MHZ; Frequency:5MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CSTCR4M91G53-R0 from Murata

RESONATOR, PIEZOELECTRIC, 4.915MHZ, SMD; Frequency:4.91MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:2mm RoHS Compliant: Yes

CSTCR6M00G53-R0 from Murata

RESONATOR, SMD, 6.0MHZ; Frequency:6MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CSALF12M0T55-B0 from Murata

RESONATOR, 12.00MHZ; Frequency:12MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

CSALF3M58G55-B0 from Murata

RESONATOR, 3.58MHZ; Frequency:3.58MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

CSALF4M00G55-B0 from Murata

RESONATOR, PIEZOELECTRIC, 4MHZ, RADIAL; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:5mm RoHS Compliant: Yes

CSBLA1M00J58-B0 from Murata

RESONATOR, PIEZOELECTRIC, 1MHZ, RADIAL; Frequency:1MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:100ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Width:5mm RoHS Compliant: Yes

CSBLA500KJ58-B0 from Murata

RESONATOR, 0.50MHZ; Frequency:500kHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.3%; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

CSTCC2M00G53-R0 from Murata

RESONATOR, PIEZOELECTRIC, 2MHZ, SMD; Frequency:2MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:80ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

CSTLF8M00T55-B0 from Murata

RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; No. of Pins:3Pins RoHS Compliant: Yes

CSTCC8M00G53-R0 from Murata

RESONATOR, PIEZOELECTRIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

PBRC4.00MR50X000. from Avx

CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

PBRC-3.68HR from Avx

CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:3Pins RoHS Compliant: Yes

B39431R960H110 from Epcos

SAW RESONATOR, 433.92MHZ, SMD, FULL REEL; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:6Pins RoHS Compliant: Yes

Frequency:10MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:150ohm; Frequency Tolerance:± 0.5%; Product Range:PBRC-HR series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

See more parts featured in this category or return to Crystals & Oscillators
Viewing page 1 of 24
1 to 20 of 471 parts currently displaying