Semiconductors - ICs
Semiconductor ICs (integrated circuits) are devices that are equipped with circuitry elements like transistors. These products are set up on an insulating material. Semiconductor ICs are used for various electronic circuit-related products. Semiconductors are generally made of geranium or silicon, or other pure elements. When a semiconductor is doped, its conductivity changes. This is because of the addition of impurities into the pure elements. The IC in “semiconductor IC” pertains to integrated circuits, which are small semiconductor materials, often rectangular or square, that have electronic circuits intended to perform computation and various other functions. ICs can be mixed signal, digital, or analog. Read More
History
In 1949, Werner Jacobi, a German engineer, applied a patent for a semiconductor that worked like the present-day integrated circuits. He discovered that combining five transistors and an amplifier allowed him to create hearing aids and other small-sized devices that were more affordable. However, the first full-concept IC was actually introduced only three years later, through a British Ministry of Defence worker named Geoffrey Dummer. He was unable to build an IC on his own, though, so he spent most of his time lecturing about his IC concept.
US Army personal Jack Kilby came out with a prototype of the integrated circuit and in 1958, he introduced the first working IC. He received his patent a year later. His invention, described as a “work of an electronic circuit” was the reason for the term “integrated circuit”.
Kilby’s creation was significantly improved by Robert Noyce, a Fairchild Semiconductor employee who built an IC chip using silicon. He is credited not only for improving the Kilby IC but also for creating the IC chips that were used for the Apollo spacecraft’s trip to the moon. This signaled the transition of integrated circuits from being a military application to a commercial commodity intended for various electronic devices.
Category Selection
View Parts from CategorySpecial Function
818 parts
FPGAs
675 parts
TV Tuners
6 parts
Switches, Multiplexers & Demultiplexers
1951 parts
Logic
5416 parts
Memory
3240 parts
Data & Signal Conversion
1899 parts
Power Management ICs - PMIC
18778 parts
Drivers & Interfaces
5010 parts
Clock,Timing & Frequency Management
1471 parts
Amplifiers & Comparators
5972 parts
CODECs / Encoders / Decoders
94 parts
Digital Potentiometers
677 parts
Microcontrollers - MCU
7879 parts
Parts from Semiconductors - ICs Category

Audio Power Amplifier, -40 C, MSOP, 85 C RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, D, 30W, HTSSOP; Amplifier Class:D; No. of Channels:2 Channel; Output Power:30W; Supply Voltage Range:4.5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:8ohm; Product Range:-; MSL:- RoHS Compliant: Yes

AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:6.2W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.65V to 5.5V; No. of Pins:36Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IC, AMP, CLASS D, AUDIO, 100W, QFN44; Output Power:100W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 15V, ± 5V to ± 7.5V; Amplifier Case Style:QFN; No. of Pins:44Pins; Load Impedance:4ohm; Operating RoHS Compliant: Yes

DIGITAL AMP POWER STAGE, 0 TO 90DEG C; Output Power:250W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 60V; Amplifier Case Style:PowerSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature RoHS Compliant: Yes

HEADPHONE AMPLIFIER, -40 TO 85DEG C; Output Power:107mW; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes

AUDIO POWER AMP, D, 0 TO 70DEG C; Output Power:40W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature Min:0°C;RoHS Compliant: Yes


AUDIO POWER AMP, AB, -40 TO 105DEG C; Output Power:48W; Amplifier Class:AB; No. of Channels:4 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:27Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes

AMPLIFIER, AUDIO, CLASS B, 2W, DIP-8; Amplifier Class:B; No. of Channels:1 Channel; Output Power:2W; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C RoHS Compliant: Yes

Amplifier Class:AB; No. of Channels:2 Channel; Output Power:14W; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:Multiwatt; No. of Pins:11Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, AB, 100W MULTIWATT-15; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:100W; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:Multiwatt; No. of Pins:15Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes
IC, AMP BUFFER AUD HI FI TO-263-5; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TO-263; No. of Pins:5Pins; Load Impedance:32ohm; Operating Temperature RoHS Compliant: Yes