Sharc
Parts from Sharc Category
DSP, FLOATING POINT, 150MHZ, CSPBGA-136; DSP Type:Floating Point; No. of Bits:32bit; Frequency:150MHz; Flash Memory Size:3Mbit; DSP Case Style:CSPBGA; No. of Pins:136Pins; No. of I/O's:-; No. of MIPS:-; Embedded Interface Type:SPI; RoHS Compliant: Yes
DSP, FLOATING POINT, 333MHZ, SBGA-256; DSP Type:Floating Point; No. of Bits:32 / 40bit; Frequency:333MHz; Flash Memory Size:6Mbit; DSP Case Style:SBGA; No. of Pins:256Pins; No. of I/O s:-; No. of MIPS:-; Embedded Interface Type:SPI, RoHS Compliant: Yes
DSP, FLOATING POINT, 400MHZ, SBGA-256; DSP Type:Floating Point; No. of Bits:32 / 40bit; Frequency:400MHz; Flash Memory Size:6Mbit; DSP Case Style:SBGA; No. of Pins:256Pins; No. of I/O s:-; No. of MIPS:-; Embedded Interface Type:SPI, RoHS Compliant: Yes