Solar Panels
Parts from Solar Panels Category
SOLAR PANEL, 210mA, 800mW; No. of Cells:-; Power Rating:800mW; Power Voltage Max:3.85V; Length:140mm; Width:100mm; Height:4.9mm; Current at P Max:210mA; Open Circuit Voltage:4.8V; Short Circuit Current:230mA; Weight:20g RoHS Compliant: Yes
SOLAR PANEL, 15W, 17.5V, 296X507X18MM; No. of Cells:-; Power Rating:15W; Power Voltage Max:17V; Length:507mm; Width:296mm; Height:25mm; Current at P Max:890mA; Open Circuit Voltage:21.5V; Short Circuit Current:970mA; Weight:-; RoHS Compliant: Yes
SOLAR PANEL, 30W, 17.5V, 668X426X35MM; Power Rating:30W; Power Voltage Max:17V; Length:426mm; Width:668mm; Height:35mm; Current at P Max:1.77A; Open Circuit Voltage:21.5V; Short Circuit Current:1.93A; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
SOLAR PANEL, 50W, 17.5V, 690X684X35MM; No. of Cells:-; Power Rating:50W; Power Voltage Max:17V; Length:684mm; Width:690mm; Height:35mm; Current at P Max:2.95A; Open Circuit Voltage:21.5V; Short Circuit Current:3.2A; Weight:-; ProductRoHS Compliant: Yes