Thermal Interface Materials
Category Selection
View Parts from CategoryParts from Thermal Interface Materials Category
FILM, SIL. FREE, 1.8W/MK, 0.2K/W, SHEET; Packages Cooled:-; Thickness:0.15mm; Film Material:PUR (Polyurethane), Ceramic Filled; Thermal Conductivity:1.8W/m.K; Volume Resistivity:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
FILM, SIL. FREE, 6.0W/MK, 0.09K/W, SHEET; Packages Cooled:-; Thickness:0.12mm; Film Material:PUR (Polyurethane), Ceramic Filled; Thermal Conductivity:6W/m.K; Volume Resistivity:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); ExternalRoHS Compliant: Yes
FILM, SIL. FREE, 1.8W/MK, 0.2K/W, SHEET; Packages Cooled:-; Thickness:0.15mm; Film Material:PUR (Polyurethane), Ceramic Filled; Thermal Conductivity:1.8W/m.K; Volume Resistivity:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
THERMAL GREASE; Dispensing Method:Tube; Volume:-; Weight:143g; Product Range:- RoHS Compliant: Yes