Signal Conditioning
Category Selection
View Parts from CategoryOutput Isolators
108 parts
Parts from Signal Conditioning Category
ISOLATOR RELAY, CURRENT/VOLTAGE I/P, RELAY O/P; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Relay; No. of Output Channels:1Channels; Accuracy %:-; Product Range:-; Isolation Input:Isolated RoHS Compliant: Yes
DISCRETE INPUT BARRIER, 2CH, RELAY O/P; Signal Conditioner Input:-; Signal Conditioner Output:Relay; No. of Output Channels:2Channels; Accuracy %:-; Product Range:EB3C Series RoHS Compliant: Yes
DISCRETE INPUT BARRIER, 3CH, RELAY O/P; Signal Conditioner Input:-; Signal Conditioner Output:Relay; No. of Output Channels:3Channels; Accuracy %:-; Product Range:EB3C Series RoHS Compliant: Yes
DISCRETE INPUT BARRIER, 5CH, RELAY O/P; Signal Conditioner Input:-; Signal Conditioner Output:Relay; No. of Output Channels:5Channels; Accuracy %:-; Product Range:EB3C Series RoHS Compliant: Yes
DISCRETE INPUT BARRIER, 8CH, RELAY O/P; Signal Conditioner Input:-; Signal Conditioner Output:Relay; No. of Output Channels:8Channels; Accuracy %:-; Product Range:EB3C Series RoHS Compliant: Yes
DISCRETE INPUT BARRIER, 10CH, RELAY O/P; Signal Conditioner Input:-; Signal Conditioner Output:Relay; No. of Output Channels:10Channels; Accuracy %:-; Product Range:EB3C Series RoHS Compliant: Yes
DISCRETE INPUT BARRIER, 16 CH, 24VDC; Signal Conditioner Input:Voltage; Signal Conditioner Output:Relay; No. of Output Channels:16Channels; Accuracy %:-; Product Range:EB3C Series; Approvals & Standards:CE, IEC, UL; Coil Voltage:24V RoHS Compliant: Yes
SMART TRANSMITTER POWER SUPPLY, 2/3-WIRE; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Product Range:- RoHS Compliant: Yes
ISOLATOR RELAY; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Relay; No. of Output Channels:2; Accuracy %:-; Product Range:-; Isolation Input:Isolated; Signal Conditioner Mounting:DIN Rail RoHS Compliant: Yes
ISOLATOR RELAY; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Transistor; No. of Output Channels:2; Accuracy %:-; Product Range:-; Display Alarm Type:LED; Isolation Input:Isolated; Supply Voltage:115VAC RoHS Compliant: Yes
ISOLATOR SWITCH; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Relay; No. of Output Channels:2; Accuracy %:-; Product Range:KFD2 Series; Display Alarm Type:LED; Isolation Input:Isolated; Supply Voltage:30VDC RoHS Compliant: Yes
ISOLATOR SWITCH; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Relay; No. of Output Channels:1; Accuracy %:-; Product Range:-; Configuration Setup:DIP Switch; Iso-Amp Mounting Type:DIN Rail; Supply Voltage:115VRoHS Compliant: No
ISOLATION SWITCHING AMP, 2-CH; Signal Conditioner Input:-; Signal Conditioner Output:Transistor; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage Min:20VAC; Supply Voltage Max:250VAC RoHS Compliant: Yes
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Voltage; Signal Conditioner Output:Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; No. of Channels:2 Channel; Supply Voltage Min:10.8VDC; Supply Voltage Max:26.4VDC RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:0.1%; No. of Channels:1 Channel; Supply Voltage Min:10.8VDC; Supply Voltage Max:26.4VDC RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; No. of Channels:1 Channel; Supply Voltage Min:100VAC; Width:22.29mm RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.05%; No. of Channels:2 Channel; Product Range:-RoHS Compliant: NA