Strain Gauge Amplifiers
Parts from Strain Gauge Amplifiers Category
STRAIN GAUGE IN LINE AMPLIFIER; Signal Conditioner Input:Bridge; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.02%; Supply Voltage Min:18VDC; Supply Voltage Max:32VDC; Output Current:20mA RoHS Compliant: NA
STRAIN GAUGE IN LINE AMPLIFIER; Signal Conditioner Input:Bridge; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.02%; Supply Voltage Min:18VDC; Supply Voltage Max:32VDC; Output Current:2.5mA RoHS Compliant: NA
STRAIN GAUGE IN LINE AMPLIFIER; Signal Conditioner Input:-; Signal Conditioner Output:-; No. of Output Channels:-; Accuracy %:-; Supply Voltage Min:-; Supply Voltage Max:28VDC; Output Current:-; Product Range:-; Linearity %:0.01%
STRAIN GAUGE IN LINE AMPLIFIER; Signal Conditioner Input:Bridge; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.01%; Supply Voltage Min:15VDC; Supply Voltage Max:28VDC; Output Current:2mA RoHS Compliant: NA
TRANSDUCER IND/CONDITIONER, 26VDC, 1A; Signal Conditioner Input:Bridge; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:-; Supply Voltage Min:10VDC; Supply Voltage Max:26VDC; Output Current:20mA
TRANSDUCER INDICATOR/CONDITIONER, 230VAC; Signal Conditioner Input:-; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:-; Supply Voltage Min:100VAC; Supply Voltage Max:230VAC; Output Current:20mA
TRANSDUCER INDICATOR/CONDITIONER, 26VDC; Signal Conditioner Input:-; Signal Conditioner Output:-; No. of Output Channels:1; Accuracy %:-; Supply Voltage Min:10VDC; Supply Voltage Max:26VDC; Output Current:-; Product Range:-