Status: | Unknown |
---|---|
Series: | 857 Series |
RoHS: | Compliant |
Signal Conditioner Input | Current |
---|---|
Signal Conditioner Output | Current |
Supply Voltage Min | 16.8VDC |
Supply Voltage Max | 31.2VDC |
Product Range | 857 Series |
RoHS Compliant | Yes |
Repeater Power Supply | Newark Electronics |
Repeater Power Supply JUMPFLEX, Light Grey | SOS electronic |
Where can I find additional details, specifications and documents for a 857-421?
Additional datasheets, footprints and schematics for 857-421 are listed on our Part Details page. You can also find images and similar parts to 857-421 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 857-421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 857-421 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 857-421 fall under?
The 857-421 is listed under Automation & Process Control > Signal Conditioning > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to 857-421 when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 857-421 you can contact the distributor directly for product support, shipping queries etc.
Is the 857-421 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 857-421 have stock available?
Authorised distributors including Newark Electronics and SOS electronic have stock available or on a lead time for 857-421.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 857-421 often in real-time on the comparison pages.
What if I can't find stock of 857-421?
You can fill out our help required form which you can use to request a quote for 857-421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.