Specialty Lighting
Parts from Specialty Lighting Category
CFL, CABINET LIGHT, 2G7, 11W; Lighting Type:Compact Enclosure Light; Lamp Base Type:2G7; Input Power:11W; Input Voltage:120VAC; Product Range:-; Average Bulb Life:5000h; For Use With:Enclosures; Length:345mm; Luminous Flux:900lm RoHS Compliant: Yes
CFL, RACK MOUNT LIGHT, 2G7, 11W; Lighting Type:Compact Enclosure Light; Lamp Base Type:2G7; Input Power:11W; Input Voltage:120VAC; Product Range:-; Average Bulb Life:5000h; For Use With:19" Cabinet Racks; Length:482.6mm RoHS Compliant: Yes
White LED Pinspot; Lighting Type:LED Spot Light; Lamp Base Type:-; Input Power:2.4W; Input Voltage:120V; Product Range:Pinspot2; Power Rating:3W
White LED Compact High Power Strobe; Lighting Type:LED Strobe Light; Lamp Base Type:-; Input Power:1W; Input Voltage:120VAC; Product Range:-
HIGHBAY LED, CEILING LIGHT, 120W, 240VAC; Lighting Type:Ceiling Lights; Lamp Base Type:-; Input Power:120W; Input Voltage:240VAC; Product Range:-; SVHC:No SVHC (15-Jan-2018); Angle:90°; Colour:Black; Depth:141mm; IP / NEMA RoHS Compliant: Yes