Speaker Components
Category Selection
View Parts from CategorySpeakers
348 parts
Parts from Speaker Components Category
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:94dB; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:89dB; External Diameter - Imperial:1.969"; Frequency Response Min:550Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
SUB-MINIATURE SPEAKER 6.32X4.31MM 10.2 OHM; Driver Type:Receiver; External Width - Metric:4.3mm; Impedance:10ohm; Power Rating Nom:-; Sound Level SPL:118dB; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Product Range:- RoHS Compliant: Yes
LOUDSPEAKER, MICRO, 10MM; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:1.2kHz; Frequency Response Min:1200Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
LOUDSPEAKER, MICRO, 13MM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1050Hz; Frequency Response Min:1050Hz; Frequency Response Max:20kHz; Product Range:KDMG Series; RoHS Compliant: Yes
LOADSPEAKER; Driver Type:Miniature; External Diameter - Metric:45mm; Impedance:32ohm; Power Rating Nom:250mW; Sound Level SPL:85dB; External Diameter - Imperial:1.772"; Frequency Response Min:500Hz; Frequency Response Max:5.5kHz RoHS Compliant: Yes
BUZZER, PIEZO, 1.1KHZ, 82DB; Driver Type:General Purpose; External Diameter - Metric:10mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:82dB; Frequency Response Min:1.1kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes
BUZZER, PIEZO, 500HZ, 84DB; Driver Type:General Purpose; External Diameter - Metric:29mm; Impedance:16ohm; Power Rating Nom:250mW; Sound Level SPL:84dB; External Diameter - Imperial:1.142"; Frequency Response Min:600Hz RoHS Compliant: Yes
BUZZER, PIEZO, 700HZ, 82DB; Driver Type:General Purpose; External Diameter - Metric:30mm; Impedance:32ohm; Power Rating Nom:250mW; Sound Level SPL:82dB; External Diameter - Imperial:1.181"; Frequency Response Min:560Hz RoHS Compliant: Yes
PIEZO, 900HZ, 87DB; Driver Type:General Purpose; External Diameter - Metric:13mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:0.512"; Frequency Response Min:1.2kHz; Speaker Shape:Round RoHS Compliant: Yes
PIEZO; Driver Type:General Purpose; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Frequency Response Max:6kHz RoHS Compliant: Yes
PIEZO, 400HZ, 85DB; Driver Type:General Purpose; External Diameter - Metric:40mm; Impedance:16ohm; Power Rating Nom:700mW; Sound Level SPL:88dB; External Diameter - Imperial:1.575"; Frequency Response Min:650Hz; Speaker Shape:Round RoHS Compliant: Yes
PIEZO, 2.9KHZ, 86DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; External Diameter - Imperial:1.969"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes
PIEZO, 1.9KHZ, 75DBA; Driver Type:General Purpose; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:88dB; External Diameter - Imperial:1.969"; Frequency Response Min:400Hz; Speaker Shape:Round RoHS Compliant: Yes
BUZZER, PIEZO, 115DB; Driver Type:Receiver; External Width - Metric:6mm; Impedance:32ohm; Power Rating Nom:10mW; Sound Level SPL:115dB; Frequency Response Min:300Hz; Frequency Response Max:3.4kHz; Speaker Shape:Rectangular RoHS Compliant: Yes
BUZZER, PIEZO, 1.3KHZ, 86DB; Driver Type:General Purpose; External Diameter - Metric:12mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:86dB; Frequency Response Min:1.3kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes