Memory Sockets
Parts from Memory Sockets Category

MICRO SD CONNECTOR, NONE PUSH, 8POS; Product Range:-; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

SD CARD, PUSH-PUSH, 9POS, SMT; Product Range:-; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

CONNECTOR, MICRO SIM, 6POS; Product Range:78800 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, SODIMM SOCKET, 200POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:DDR2 Series RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes


SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:DDR3 SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Memory / Card Type:Combo - MicroSD, SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Nickel; Contact Plating:Gold Plated Contacts; Product Range:9162 Series; Connector Type:Memory Socket RoHS Compliant: Yes


Memory / Card Type:SD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SD Card RoHS Compliant: Yes

CONNECTOR, SIM SOCKET, 6POS, SMT; Product Range:SIM5060 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MEMORY CARD CONNECTOR, 9WAY; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FPS Series; External Width:28mm RoHS Compliant: Yes

Card Edge & Backplane Connector, CCM01 Series, Memory Socket, Receptacle, 8, 2.54 mm, Surface Mount RoHS Compliant: Yes
CONNECTOR, MICRO SD CARD; Product Range:-; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (17-Dec-2015); Contact Termination:Surface Mount Right Angle; RoHS Compliant: Yes

CONNECTOR, DIMM SOCKET, 184POS; Memory / Card Type:DDR DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:184Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:DIMM Socket RoHS Compliant: No

MEMORY CARD CONNECTOR, 11WAY; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:11Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Memory Card RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY CARD CONNECTOR, 200WAY; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Pitch Spacing:0.6mmRoHS Compliant: Yes