Current Transformers

Parts from Current Transformers Category

Viewing page 1 of 33
1 to 20 of 652 parts currently displaying
37026 from Simpson
Simpson

CURRENT TRANSFORMER; Turns Ratio:50:5; Input Current:50A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Current Ratio:50:5 A; No. of Phases:Three Phase; Output Current:5A; Power Rating:2VA RoHS Compliant: No

37029 from Simpson
Simpson

CURRENT TRANSFORMER; Turns Ratio:200:5; Input Current:200A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Current Ratio:200:5 A; No. of Phases:Single Phase; Output Current:5A; Power Rating:5VA RoHS Compliant: No

Instrument Transformer

CURRENT TRANSFORMER 500:5; Turns Ratio:500:5; Input Current:500A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Winding Configuration:500:5

PE601-600/5 from Crompton - Te Connectivity
Crompton - Te Connectivity

TRANSFORMER, CURRENT, 600A/5A; Input Current:600A; Turns Ratio:600:5; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:Chassis; Product Range:-; Approval Bodies:IEC, VDE; Class:1 and 0.5; Core Diameter:45mm; Core RoHS Compliant: NA

37027 from Simpson
Simpson

THREE PHASE CURRENT TRANSFORMER; Turns Ratio:100:5; Input Current:100A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Winding Configuration:100:5 RoHS Compliant: No

37028 from Simpson
Simpson

CURRENT TRANSFORMER; Turns Ratio:150:5; Input Current:150A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Accuracy:+ / - 1%; Current Ratio:150:5 A; For Use With:Simpson GIMA Series Panel MetersRoHS Compliant: No

37030 from Simpson
Simpson

THREE PHASE CURRENT TRANSFORMER; Turns Ratio:300:5; Input Current:300A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Winding Configuration:300:5 RoHS Compliant: No

53200C from Murata Power Solutions
Murata Power Solutions

CURRENT TRANSFORMER, FULL REEL; Turns Ratio:1:200; Input Current:10A; Frequency Min:50kHz; Frequency Max:500kHz; Transformer Mounting:Surface Mount; Product Range:-; DC Resistance Max:34ohm; Inductance:8mH RoHS Compliant: Yes

5RL-251 from Crompton - Te Connectivity
Crompton - Te Connectivity

CURRENT TRANSFORMER; Turns Ratio:250:5; Input Current:250A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Winding Configuration:250:5 RoHS Compliant: NA

6RL-501 from Crompton - Te Connectivity
Crompton - Te Connectivity

CURRENT TRANSFORMER; Turns Ratio:500:5; Input Current:500A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Current Ratio:500:5 A; Features:2.06"; Output Current:5A; Power Rating:25VA RoHS Compliant: NA

5RL-101 from Crompton - Te Connectivity
Crompton - Te Connectivity

CURRENT TRANSFORMER; Turns Ratio:100:5; Input Current:100A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Current Ratio:100:5 A; Features:1.56"; Output Current:5A; Power Rating:2VA RoHS Compliant: NA

76RL-401 from Crompton - Te Connectivity
Crompton - Te Connectivity

CURRENT TRANSFORMER; Turns Ratio:400:5; Input Current:400A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Current Ratio:400:5 A; Features:3.0"; Output Current:5A; Power Rating:10VA RoHS Compliant: NA

2SFT-500 from Crompton - Te Connectivity
Crompton - Te Connectivity

CURRENT TRANSFORMER, 50A, 2VA; Turns Ratio:50:5; Input Current:50A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Current Ratio:50:5 A; Features:1.13"; Output Current:5A; Power Rating:2VA RoHS Compliant: NA

CT105F-100/5-2.5/1 from Hobut

Current Transformer, 20:1, 100 A, 50 Hz, 60 Hz, Chassis RoHS Compliant: Yes

CT105F-150/5-2.5/1 from Hobut

Current Transformer, 30:1, 150 A, 50 Hz, 60 Hz, Chassis RoHS Compliant: Yes

CT105F-200/5-2.5/1 from Hobut

Current Transformer, 40:1, 200 A, 50 Hz, 60 Hz, Chassis RoHS Compliant: Yes

Current Transformer, 50:1, 250 A, 50 Hz, 60 Hz, Chassis RoHS Compliant: Yes

CT160-5-F7 from Hobut
Hobut

Current Transformer, 2:1, 10 A, Chassis RoHS Compliant: Yes

CT160-5-H7 from Hobut
Hobut

Current Transformer, 4:1, 20 A, Chassis RoHS Compliant: Yes

2SFT-301 from Crompton - Te Connectivity
Crompton - Te Connectivity

CURRENT TRANSFORMER; Turns Ratio:300:5; Input Current:300A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Product Range:-; Current Ratio:300:5 A; Features:1.13"; Output Current:5A; Power Rating:8VA RoHS Compliant: NA

See more parts featured in this category or return to Transformers
Viewing page 1 of 33
1 to 20 of 652 parts currently displaying