Auto Transformers

Parts from Auto Transformers Category

Viewing page 1 of 3
1 to 20 of 51 parts currently displaying
AIM1.6/0.8 from Block
Block

Auto Transformer, 240 VAC, 390 VA, 1.6 A RoHS Compliant: Yes

AIM10/5 from Block
Block

Auto Transformer, 240 VAC, 2.4 kVA, 10 A RoHS Compliant: Yes

AIM16/8 from Block
Block

Auto Transformer, 240 VAC, 3.84 kVA, 16 A RoHS Compliant: Yes

AIM3.2/1.6 from Block
Block

TRANSFORMER, AUTO, 3.2/1.6A, 240V; Output Voltage:240VAC; Power Rating:770VA; Output Current:3.2A; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

AIM5.0/2.5 from Block
Block

Auto Transformer, 240 VAC, 1.2 kVA, 5 A RoHS Compliant: Yes

175G-NA from Hammond
Hammond

TRANSFORMER, 1.5KVA, 230V TO 115V; Output Voltage:115V; Power Rating:1.5kVA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

175A-NA from Hammond
Hammond

TRANSFORMER, 100VA, 230V TO 115V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

175B-NA from Hammond
Hammond

STEP DOWN AUTO TRANSFORMER; Output Voltage:115V; Power Rating:200VA; Output Current:-; Product Range:-; Secondary Voltages:115V; Transformer Mounting:Panel RoHS Compliant: Yes

175C-NA from Hammond
Hammond

STEP DOWN AUTO TRANSFORMER; Output Voltage:115V; Power Rating:300VA; Output Current:-; Product Range:-; Secondary Voltages:115V; Transformer Mounting:Panel RoHS Compliant: Yes

175D-NA from Hammond
Hammond

STEP DOWN AUTO TRANSFORMER, 500VA, 230VAC TO 115VAC; Output Voltage:115V; Power Rating:500VA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

175E-NA from Hammond
Hammond

STEP DOWN AUTO TRANSFORMER; Output Voltage:115V; Power Rating:750VA; Output Current:-; Product Range:-; Secondary Voltages:115V; Transformer Mounting:Panel RoHS Compliant: Yes

175F-NA from Hammond
Hammond

TRANSFORMER, 1KVA, 230V TO 115V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

176A from Hammond

176A

View Details or Pricing
Hammond

STEP UP AUTO TRANSFORMER, 120VA, 115V TO 230V; Output Voltage:230V; Power Rating:120VA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

176B from Hammond

176B

View Details or Pricing
Hammond

TRANSFORMER, AUTO, 200VA, 230VAC; Output Voltage:230VAC; Power Rating:200VA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

176D from Hammond

176D

View Details or Pricing
Hammond

TRANSFORMER, 500VA, 115V TO 230V; Output Voltage:230V; Power Rating:500VA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

176F from Hammond

176F

View Details or Pricing
Hammond

STEP UP AUTO TRANSFORMER, 1KVA, 115V TO 230V; Output Voltage:230V; Power Rating:1kVA; Output Current:-; Product Range:-; Transformer Mounting:Panel RoHS Compliant: Yes

N-4M from Triad Magnetics

N-4M

View Details or Pricing
Triad Magnetics

STEP-UP/STEP-DOWN AUTO TRANSFORMER; Output Voltage:115V; Power Rating:150VA; Output Current:1.3A; Product Range:-; Features:6 cord and socket; Frequency:60Hz; Input Voltage Primary Max:230V; No. of Outputs:1Outputs RoHS Compliant: No

GSD-75 from White Rodgers
White Rodgers

AUTO TRANSFORMER; Output Voltage:115V; Power Rating:75VA; Output Current:650mA; Product Range:-; No. of Phases:Single Phase; Secondary Current Nom:0.65A; Secondary Voltages:115V; Size:3.13 x 2.5 x 2.88 in; Supply Voltage:230V RoHS Compliant: Yes

GSD-150 from Stancor
Stancor

AUTO TRANSFORMER; Output Voltage:115V; Power Rating:150VA; Output Current:1.3A; Product Range:-; No. of Phases:Single Phase; Secondary Current Nom:1.3A; Secondary Voltages:115V; Size:3.88 x 3.13 x 3.25 in; Supply Voltage:230V RoHS Compliant: Yes

GSD-350 from Stancor
Stancor

AUTO TRANSFORMER; Output Voltage:115V; Power Rating:350VA; Output Current:3A; Product Range:-; No. of Phases:Single Phase; Secondary Current Nom:3A; Secondary Voltages:115V; Size:3.88 x 3.13 x 4.31 in; Supply Voltage:230V

See more parts featured in this category or return to Transformers
Viewing page 1 of 3
1 to 20 of 51 parts currently displaying