Sensors & Transducers
Category Selection
View Parts from CategoryParts from Sensors & Transducers Category
FLANGES & SERVO MOUNT, 3.5MM, SPCC; Product Range:- RoHS Compliant: Yes


CODE WHEEL, SHAFT ENCODER, 2048PPR; Pulses Per Revolution:2048; Rotational Speed Max:15000rpm; Encoder Output:-; Frequency:500kHz; Encoder Mounting:-; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 2000PPR; Pulses Per Revolution:2000; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:200kHz; Encoder Mounting:6mm Shaft; Rotational Life Cycles:-; Product Range:HEDM-6140 Series; SVHC:No SVHC RoHS Compliant: Yes

CODE WHEEL, 500PPR, 2CH, 4MM; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:4mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5120 Series; SVHC:No SVHC RoHS Compliant: Yes

CODE WHEEL, SHAFT ENCODER, 500PPR; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:6mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5120 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, 200PPR, 2CH, 6MM; Pulses Per Revolution:200; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:6mm Shaft; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); For Use RoHS Compliant: Yes

CODE WHEEL, 500PPR, 3CH, 4MM; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:4mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5140 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 500PPR; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:8mm Shaft; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 500PPR; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:5mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5140 Series; SVHC:No SVHC RoHS Compliant: Yes

CODE WHEEL, SHAFT ENCODER, 1000PPR; Pulses Per Revolution:1000; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:8mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-6140 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, 1024PPR, 3CH, 1/4"; Pulses Per Revolution:1024; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:1/4" Shaft; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); For RoHS Compliant: Yes

CODE-WHEEL ENCODER; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:1/4" Shaft; Rotational Life Cycles:-; Product Range:-; Accessory Type:Code Wheel; Frequency Max:100kHzRoHS Compliant: Yes

CODE-WHEEL ENCODER; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:3/16" Shaft; Rotational Life Cycles:-; Product Range:-; Accessory Type:Code Wheel RoHS Compliant: Yes