Status: | Unknown |
---|---|
Series: | HEDS-5120 Series |
RoHS: | Unknown |
Prices starting from US$12.08
Pulses Per Revolution | 500 |
---|---|
Rotational Speed Max | 30000rpm |
Encoder Output | - |
Frequency | 100kHz |
Encoder Mounting | 4mm Shaft |
Rotational Life Cycles | - |
Product Range | HEDS-5120 Series |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Optical encoders |
Code Wheel, 500Ppr, 2Ch, 4Mm | Newark Electronics |
CODE WHEEL, 500PPR, 2CH, 4MM | element14 |
HEDS-5120#A11,Code wheel,2ch,500CPR 4mm | RS |
Two and Three Channel Codewheels | Avnet America |
Where can I find additional details, specifications and documents for a HEDS-5120#A11?
Additional datasheets, footprints and schematics for HEDS-5120#A11 are listed on our Part Details page. You can also find images and similar parts to HEDS-5120#A11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEDS-5120#A11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEDS-5120#A11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEDS-5120#A11 fall under?
The HEDS-5120#A11 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEDS-5120#A11 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEDS-5120#A11 you can contact the distributor directly for product support, shipping queries etc.
Is the HEDS-5120#A11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEDS-5120#A11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for HEDS-5120#A11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEDS-5120#A11 often in real-time on the comparison pages.
What if I can't find stock of HEDS-5120#A11?
You can fill out our help required form which you can use to request a quote for HEDS-5120#A11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.