Encoder Accessories - Brackets, Wheels, and Couplings
Make sure your encoder is working correctly with the correct encoder accessories. We have encoder measuring wheels, to allow encoders to measure linear distances, code wheels to help define the transmission code of pulses, encoder couplings to prevent shaft to shaft misalignment, and encoder brackets that hold encoders securely in place.
Category Selection
View Parts from CategoryParts from Encoder Accessories Category
FLANGES & SERVO MOUNT, 3.5MM, SPCC; Product Range:- RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 2048PPR; Pulses Per Revolution:2048; Rotational Speed Max:15000rpm; Encoder Output:-; Frequency:500kHz; Encoder Mounting:-; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 2000PPR; Pulses Per Revolution:2000; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:200kHz; Encoder Mounting:6mm Shaft; Rotational Life Cycles:-; Product Range:HEDM-6140 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, 500PPR, 2CH, 4MM; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:4mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5120 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 500PPR; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:6mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5120 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, 200PPR, 2CH, 6MM; Pulses Per Revolution:200; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:6mm Shaft; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); For Use RoHS Compliant: Yes
CODE WHEEL, 500PPR, 3CH, 4MM; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:4mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5140 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 500PPR; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:8mm Shaft; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 500PPR; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:5mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-5140 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, SHAFT ENCODER, 1000PPR; Pulses Per Revolution:1000; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:8mm Shaft; Rotational Life Cycles:-; Product Range:HEDS-6140 Series; SVHC:No SVHC RoHS Compliant: Yes
CODE WHEEL, 1024PPR, 3CH, 1/4"; Pulses Per Revolution:1024; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:1/4" Shaft; Rotational Life Cycles:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); For RoHS Compliant: Yes
CODE-WHEEL ENCODER; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:1/4" Shaft; Rotational Life Cycles:-; Product Range:-; Accessory Type:Code Wheel; Frequency Max:100kHzRoHS Compliant: Yes
CODE-WHEEL ENCODER; Pulses Per Revolution:500; Rotational Speed Max:30000rpm; Encoder Output:-; Frequency:100kHz; Encoder Mounting:3/16" Shaft; Rotational Life Cycles:-; Product Range:-; Accessory Type:Code Wheel RoHS Compliant: Yes