Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$12.10
|
-
|
Buy Now |
Pulses Per Revolution | 500 |
---|---|
Rotational Speed Max | 30000rpm |
Frequency | 100kHz |
Encoder Mounting | 3/16" Shaft |
Accessory Type | Code Wheel |
RoHS Compliant | Yes |
Two and Three Channel Codewheels | Avnet America |
Where can I find additional details, specifications and documents for a HEDS-5140#A05?
Additional datasheets, footprints and schematics for HEDS-5140#A05 are listed on our Part Details page. You can also find images and similar parts to HEDS-5140#A05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEDS-5140#A05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEDS-5140#A05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEDS-5140#A05 fall under?
The HEDS-5140#A05 is listed under Sensors & Transducers > Encoders > Encoder Accessories > Encoder Code Wheels.
Can I view similar or alternative parts?
You can view similar parts to HEDS-5140#A05 when available in the Encoder Code Wheels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEDS-5140#A05 you can contact the distributor directly for product support, shipping queries etc.
Is the HEDS-5140#A05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEDS-5140#A05 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for HEDS-5140#A05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEDS-5140#A05 often in real-time on the comparison pages.
What if I can't find stock of HEDS-5140#A05?
You can fill out our help required form which you can use to request a quote for HEDS-5140#A05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.