EMC / RFI Suppression

Category Selection

View Parts from Category

Parts from EMC / RFI Suppression Category

Viewing page 1 of 293
1 to 20 of 5841 parts currently displaying
1F25 from Sensata/Crydom

1F25

View Details or Pricing
Sensata/Crydom

EMI NOISE SUPPRESSION FILTER, 275VRMS; Input Voltage Max:275Vrms; Input Voltage Min:-; Product Range:- RoHS Compliant: Yes

3F20 from Sensata/Crydom

3F20

View Details or Pricing
Sensata/Crydom

EMI NOISE SUPPRESSION FILTER, 475VRMS; Input Voltage Max:475Vrms; Input Voltage Min:-; Product Range:- RoHS Compliant: Yes

3F20-4 from Sensata/Crydom
Sensata/Crydom

EMI NOISE SUPPRESSION FILTER, 475VRMS; Input Voltage Max:475Vrms; Input Voltage Min:-; Product Range:-

IS-160 from Pipemans Installation Solution
Pipemans Installation Solution

Input Voltage Max:-; Input Voltage Min:-; Product Range:-

3F20 from Sensata/Crydom

3F20

View Details or Pricing
Sensata/Crydom

FILTER, SSR, 3 PHASE; Input Voltage Max:475V; Input Voltage Min:475V; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:EMI Noise Suppression Filter; Approval Bodies:EEC; Attenuation:25dB; Control Voltage AC Max:475V; RoHS Compliant: Yes

2867000102 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 100MHZ; Outer Diameter:-; Length:13.4mm; Inner Diameter:3.8mm; Frequency Min:10MHz; Frequency Max:100MHz; Product Range:-; Ferrite Case Style:Tubular RoHS Compliant: Yes

5961003801 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL; Outer Diameter:61mm; Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:-; Frequency Max:-; Product Range:-; External Diameter:61mm; Material Grade:61 RoHS Compliant: Yes

2643626502 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 348OHM; Outer Diameter:18.7mm; Length:50.8mm; Inner Diameter:10.15mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:18.7mm; Ferrite Case Style:Hinged Core RoHS Compliant: Yes

2661000101 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 30 OHM/100MHZ, 1GHZ; Outer Diameter:3.5mm; Length:3.25mm; Inner Diameter:1.3mm; Frequency Min:250MHz; Frequency Max:1GHz; Product Range:-; External Diameter:3.5mm; Ferrite Case Style:Tubular RoHS Compliant: Yes

2743004111 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:3.5mm; Ferrite Mounting:Through Hole RoHS Compliant: Yes

2861002402 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 80 OHM/100MHZ; Outer Diameter:-; Length:6.2mm; Inner Diameter:1.7mm; Frequency Min:-; Frequency Max:-; Product Range:-; Impedance:118ohm; Material Grade:61 RoHS Compliant: Yes

ESD-R-1317426H-NC21-BT from Kemet

NANOCRYSTAL TROIDS WITH BASE 74MM UL94 V-0 ROHS COMPLIANT: YES

ESD-R-783926H-NC21-BT from Kemet

NANOCRYSTAL TROIDS WITH BASE 39.5MM UL94 V-0 ROHS COMPLIANT: YES

2643102002 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 235OHM/100MHZ, 300MHZ; Outer Diameter:25.9mm; Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:25.9mm; Ferrite Case Style:Tubular RoHS Compliant: Yes

2643000501 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 22OHM/100MHZ, 300MHZ; Outer Diameter:2mm; Length:1.65mm; Inner Diameter:1.05mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:2mm; Impedance:33ohm; Material Grade:43 RoHS Compliant: Yes

2631626202 from Fair-Rite
Fair-Rite

FERRITE CORE, CYLINDRICAL, 365 OHM; Outer Diameter:50.8mm; Length:38.1mm; Inner Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Product Range:-

PLT18/10/2-3C95 from Ferroxcube
Ferroxcube

FERRITE, PLT18/10/2-3C95; Outer Diameter:-; Length:18mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Material Grade:3C95 RoHS Compliant: Yes

ROD1.8/15-3C90 from Ferroxcube
Ferroxcube

FERRITE CORE, CYLINDRICAL; Outer Diameter:1.8mm; Length:15mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:1.8mm; External Length / RoHS Compliant: Yes

Ferroxcube

FERRITE CORE, CYLINDRICAL; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; External Diameter:14mm; Inner Diameter:-; Length:200mm; External Length / Height:200mm; Height:200mm; Material Grade:3C85 RoHS Compliant: Yes

TN9/6/3-3E25 from Ferroxcube
Ferroxcube

Outer Diameter:9.5mm; Length:3.4mm; Inner Diameter:5.4mm; Frequency Min:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes

See more parts featured in this category or return to Passive Components
Viewing page 1 of 293
1 to 20 of 5841 parts currently displaying