2643000501 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE CYLINDRICAL 22OHM/100MHZ 300MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0240

Distributor Stock
Logo for Farnell
Farnell
from US$0.0266
353
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0240
353
in stock
Buy Now
Logo for element14
element14
from US$0.0294
353
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Outer Diameter 2mm
Length 1.65mm
Inner Diameter 1.05mm
Frequency Min 25MHz
Frequency Max 300MHz
Product Range -
External Diameter 2mm
Impedance 33ohm
Material Grade 43

Alternative Descriptions

Ferrite Core, Cylindrical, 22Ohm/100Mhz, 300Mhz | Newark Electronics
FERRITE CORE, CYLINDRICAL, 22OHM/100MHZ, 300MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2643000501?

Additional datasheets, footprints and schematics for 2643000501 are listed on our Part Details page. You can also find images and similar parts to 2643000501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2643000501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2643000501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2643000501 fall under?

The 2643000501 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2643000501 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2643000501 you can contact the distributor directly for product support, shipping queries etc.

Is the 2643000501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2643000501 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2643000501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2643000501 often in real-time on the comparison pages.

What if I can't find stock of 2643000501?

You can fill out our help required form which you can use to request a quote for 2643000501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay