Ferrites & Ferrite Assortments
Category Selection
View Parts from CategoryFerrite Beads
1912 parts
Parts from Ferrites & Ferrite Assortments Category
FERRITE CORE, CYLINDRICAL, 100MHZ; Outer Diameter:-; Length:13.4mm; Inner Diameter:3.8mm; Frequency Min:10MHz; Frequency Max:100MHz; Product Range:-; Ferrite Case Style:Tubular RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL; Outer Diameter:61mm; Length:12.7mm; Inner Diameter:35.55mm; Frequency Min:-; Frequency Max:-; Product Range:-; External Diameter:61mm; Material Grade:61 RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 348OHM; Outer Diameter:18.7mm; Length:50.8mm; Inner Diameter:10.15mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:18.7mm; Ferrite Case Style:Hinged Core RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 30 OHM/100MHZ, 1GHZ; Outer Diameter:3.5mm; Length:3.25mm; Inner Diameter:1.3mm; Frequency Min:250MHz; Frequency Max:1GHz; Product Range:-; External Diameter:3.5mm; Ferrite Case Style:Tubular RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ; Outer Diameter:3.5mm; Length:7.6mm; Inner Diameter:0.65mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:3.5mm; Ferrite Mounting:Through Hole RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 80 OHM/100MHZ; Outer Diameter:-; Length:6.2mm; Inner Diameter:1.7mm; Frequency Min:-; Frequency Max:-; Product Range:-; Impedance:118ohm; Material Grade:61 RoHS Compliant: Yes
NANOCRYSTAL TROIDS WITH BASE 74MM UL94 V-0 ROHS COMPLIANT: YES
NANOCRYSTAL TROIDS WITH BASE 39.5MM UL94 V-0 ROHS COMPLIANT: YES
FERRITE CORE, CYLINDRICAL, 235OHM/100MHZ, 300MHZ; Outer Diameter:25.9mm; Length:28.6mm; Inner Diameter:12.8mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:25.9mm; Ferrite Case Style:Tubular RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 22OHM/100MHZ, 300MHZ; Outer Diameter:2mm; Length:1.65mm; Inner Diameter:1.05mm; Frequency Min:25MHz; Frequency Max:300MHz; Product Range:-; External Diameter:2mm; Impedance:33ohm; Material Grade:43 RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 365 OHM; Outer Diameter:50.8mm; Length:38.1mm; Inner Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Product Range:-
FERRITE, PLT18/10/2-3C95; Outer Diameter:-; Length:18mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Material Grade:3C95 RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL; Outer Diameter:1.8mm; Length:15mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:1.8mm; External Length / RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; External Diameter:14mm; Inner Diameter:-; Length:200mm; External Length / Height:200mm; Height:200mm; Material Grade:3C85 RoHS Compliant: Yes
Outer Diameter:9.5mm; Length:3.4mm; Inner Diameter:5.4mm; Frequency Min:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 50 OHM; Outer Diameter:7.8mm; Length:9.8mm; Inner Diameter:5.3mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:50ohm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:7.8mm; External RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 96OHM; Outer Diameter:8.3mm; Length:10mm; Inner Diameter:3.5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:96ohm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:8.3mm; External RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 43OHM; Outer Diameter:9.65mm; Length:5.05mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:43ohm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:9.65mm; External RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 47OHM; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:47ohm; External Diameter:29mm; Inner Diameter:19mm; Length:7.5mm; External Length / Height:7.5mm; Ferrite Case Style:Tubular; Impedance @ 25MHz RoHS Compliant: Yes
FERRITE CORE, CYLINDRICAL, 90 OHM/100MHZ; Outer Diameter:17.45mm; Length:12.7mm; Inner Diameter:9.53mm; Frequency Min:-; Frequency Max:-; Product Range:-; External Diameter:17.45mm; Ferrite Case Style:Tubular RoHS Compliant: Yes