ESD Protection Devices
Parts from ESD Protection Devices Category

TVS DIODE ARRAY, 300W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 504W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:150pF RoHS Compliant: Yes

TVS DIODE ARRAY, 504W, 24V, SOT-23, FULL REEL; Clamping Voltage Vc Max:48V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD Protection Device, 30 V, 5 V, 0402, 2 RoHS Compliant: Yes

ESD Protection Device, 30 V, 12 V, 0402, 2 RoHS Compliant: Yes

ESD Protection Device, 30 V, 24 V, 0402, 2 RoHS Compliant: Yes

ESD Protection Device, 30 V, 5 V, 0603, 2 RoHS Compliant: Yes

ESD Protection Device, 30 V, 12 V, 0603, 2 RoHS Compliant: Yes

ESD Protection Device, 30 V, 24 V, 0603, 2 RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, QFN-16, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, QFN-16; Clamping Voltage Vc Max:-; Diode Case Style:QFN; No. of Pins:16Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, SESD PROTECTION, 6V, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:SESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 2.5V, UDFN; Clamping Voltage Vc Max:19V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP2555N Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23 ROHS COMPLIANT: YES

ESD PROTECTION DIODE, SOT-323 ROHS COMPLIANT: YES

ESD PROTECTION DIODE, SOT-23 ROHS COMPLIANT: YES

Clamping Voltage Vc Max:-; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5.6VDC; Power Dissipation Pd:-; Product Range:High-speed Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:10V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Clamping Voltage Vc Max:12V; Diode Case Style:CSP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes