Antennas - Single Band Chip
Parts from Antennas - Single Band Chip Category

ANTENNA, CERAMIC, UHF, 433MHZ; Center Frequency:433MHz; Antenna Case Size:12mm x 4mm x 1.5mm; Product Range:-; Antenna Polarization:Linear; Antenna Type:Multilayer; Input Impedance:50ohm; VSWR:3 RoHS Compliant: Yes
ANTENNA, 3.2 X 1.6, 2.45GHZ; VSWR:2.5; SVHC:No SVHC (20-Jun-2013); Bandwidth:100MHz; Frequency:2.45GHz; Gain:3.1dB; Impedance:50ohm; Power Rating:1W RoHS Compliant: Yes

ANTENNA CHIP, 2.44GHZ; Center Frequency:2.442GHz; Antenna Case Size:4mm x 1.85mm x 1.5mm; Product Range:-; Antenna Type:Multilayer; Frequency:2442MHz; VSWR:3.5 RoHS Compliant: Yes
Center Frequency:2.45GHz; Product Range:- RoHS Compliant: Yes

Center Frequency:2.442GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:- RoHS Compliant: Yes

2.45 GHZ CERAMIC CHIP ANTENNA ROHS COMPLIANT: YES
Center Frequency:1.575GHz; Antenna Case Size:3.2mm x 1.6mm x 0.6mm; Product Range:- RoHS Compliant: Yes

RECTANGLE STANDARD NFC ANTENNA, 13.56MHZ; Center Frequency:13.56MHz; Antenna Case Size:45mm x 55mm x 0.17mm; Product Range:146236 Series RoHS Compliant: Yes

ANTENNA CHIP, 433MHZ, 50 OHM, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:-; Antenna Applications:ISM; Antenna Polarization:Linear; Antenna Type:ISM Band; Frequency Max:433MHz; Input Impedance:50ohm

ANTENNA CHIP, 870MHZ, 50 OHM, 1204; Center Frequency:870MHz; Antenna Case Size:1204; Product Range:-; Antenna Applications:Industrial Remote Control, Smart Meter; Antenna Polarization:Linear; Antenna Type:Omni-directional

ANTENNA CHIP, 915MHZ, 50 OHM, 1204; Center Frequency:915MHz; Antenna Case Size:1204; Product Range:-; Antenna Applications:ISM; Antenna Polarization:Linear; Antenna Type:Omni-directional; Frequency Max:915MHz; Input Impedance:50ohm RoHS Compliant: Yes

ANTENNA CHIP, 1.575GHZ, 50 OHM, 3216; Center Frequency:1.575GHz; Antenna Case Size:3216; Product Range:-; Antenna Applications:Fleet Management, Navigation Device, Tablet, Telematics Box; Antenna Polarization:Linear; Input Power:1W

Center Frequency:1.575GHz; Antenna Case Size:6230; Product Range:-

Center Frequency:2.4GHz; Antenna Case Size:7020; Product Range:-

Center Frequency:2.4GHz; Antenna Case Size:8010; Product Range:-

ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; RoHS Compliant: Yes

ANTENNA, CERAMIC, 868MHZ; Centre Frequency:868MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:ISM; Antenna Polarisation:Omni; Antenna Type:Multilayer; Bandwidth:20MHz; RoHS Compliant: Yes

ANTENNA, CERAMIC, 915MHZ; Centre Frequency:915MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:ISM; Antenna Polarisation:Omni; Bandwidth:26MHz; Frequency:915MHz; Frequency RoHS Compliant: Yes

ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; RoHS Compliant: Yes