Antennas - Single Band Chip
Parts from Antennas - Single Band Chip Category
ANTENNA, CERAMIC, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:9.5mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna RoHS Compliant: Yes
ANTENNA, 2.4GHZ; Centre Frequency:2.45GHz; Antenna Case Size:5mm x 2mm x 1.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Miniature Portable Device; Frequency Max:2.5GHz; Frequency Min:2.4GHz; Frequency RoHS Compliant: Yes
ANTENNA, AT62; Centre Frequency:433MHz; Antenna Case Size:25mm x 5mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Miniature Portable Device; Frequency Max:443MHz; Frequency Min:423MHz; Frequency RoHS Compliant: Yes
ANTENNA, BLUETOOTH, 2.4GHZ; Centre Frequency:2.45GHz; Antenna Case Size:7mm x 2mm x 2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.3mm; Product Range:-; Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer RoHS Compliant: Yes
CHIP ANTENNA, 2.45GHZ, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:-; Product Range:-; Antenna Type:Multilayer; Frequency:2.45GHz; Reel Quantity:4000 RoHS Compliant: Yes
CHIP ANTENNA, 2.45GHZ; Center Frequency:2.45GHz; Antenna Case Size:-; Product Range:-; Antenna Type:Multilayer; Frequency:2.45GHz RoHS Compliant: Yes
CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:9.5mm x 2mm x 1.2mm; Product Range:-; Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer RoHS Compliant: Yes
ANTENNA, MULTILAYER, CHIP, 423 - 443 MHZ; Centre Frequency:433MHz; Antenna Case Size:25mm x 5mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Radio Remote Control, Wireless Measurement Systems and RoHS Compliant: Yes
CHIP ANTENNA, 1.57/2.4GHZ, GPS/ISM, 0603; Centre Frequency:1.575GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
CHIP ANTENNA, 2.4GHZ, ISM, 50 OHM, 0603; Centre Frequency:2.442GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
CHIP ANTENNA, 2.4GHZ, ISM, 50 OHM, 0603; Centre Frequency:2.442GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
SINGLE BAND CHIP ANTENNA, 2.4GHZ, 50 OHM; Centre Frequency:2.4GHz; Antenna Case Size:5mm x 2mm x 1.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SINGLE BAND ANTENNA, 2.45GHZ, 50 OHM; Centre Frequency:2.45GHz; Antenna Case Size:5mm x 2mm x 2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
ANTENNA, ON GROUND SMD, 2.4GHZ, 50 OHMS; Center Frequency:2.4GHz; Antenna Case Size:3.2mm x 3.2mm x 4mm; Product Range:47948 Series RoHS Compliant: Yes
ANTENNA, ON ROUND SMD, 2.4GHZ, 50 OHMS, FULL REEL; Center Frequency:2.4GHz; Antenna Case Size:3.2mm x 3.2mm x 4mm; Product Range:47948 Series; Reel Quantity:1800 RoHS Compliant: Yes
CHIP ANTENNA, WLAN / BLUETOOTH, 2.45GHZ; Center Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Product Range:- RoHS Compliant: Yes
ANTENNA, 8010, WLAN, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bandwidth:2.49GHz; Frequency:2.38GHz; Gain:3dB; Impedance:50ohm; Power Rating:1W; VSWR:2. RoHS Compliant: Yes