Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.442GHz |
---|---|
Antenna Case Size | 4mm x 1.85mm x 1.5mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Antenna Type | Multilayer |
Bandwidth | 100MHz |
Frequency | 2442MHz |
Impedance | 50ohm |
Power Rating | 1W |
Supply Voltage | 3.5V |
VSWR | 3.5 |
Antenna Chip, 2.44Ghz | Newark Electronics |
ANTENNA, DIELECTRIC, 2.44GHZ | element14 |
Where can I find additional details, specifications and documents for a ANCV12G44SAA127?
Additional datasheets, footprints and schematics for ANCV12G44SAA127 are listed on our Part Details page. You can also find images and similar parts to ANCV12G44SAA127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANCV12G44SAA127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANCV12G44SAA127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANCV12G44SAA127 fall under?
The ANCV12G44SAA127 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to ANCV12G44SAA127 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANCV12G44SAA127 you can contact the distributor directly for product support, shipping queries etc.
Is the ANCV12G44SAA127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANCV12G44SAA127 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ANCV12G44SAA127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANCV12G44SAA127 often in real-time on the comparison pages.
What if I can't find stock of ANCV12G44SAA127?
You can fill out our help required form which you can use to request a quote for ANCV12G44SAA127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.