Memory Controllers

Memory controllers are digital circuits that manage the data flow to and from a computer’s memory system. They are located in the central processing unit (CPU) or the motherboard. Memory controllers use current sent throughout the system to refresh, read, and write the RAM (random access memory).

Also known as memory controllers units (MCUs) or memory chip controllers (MCCs), memory controllers are responsible for the exchange of data between the CPU and memory. They also determine a computer system’s memory speed and type, memory particle data depth and width, memory banks available, and the maximum memory capacity.

Most memory controllers are equipped with error detection and correction hardware. Some have dual channels. These controllers work together to allow simultaneous read and write operations.

The Working Principles of Memory Controllers

Memory controllers follow four basic principles: memory capacity, memory frequency, timing parameters, and operating voltage.

  • Memory capacity is essential because it has a significant effect on the overall performance of the whole system. Single memory capacity can range from 1GB, 2GB, to 4GB, with the maximum at 8GB and 16GB.
  • A system’s memory has an operating frequency of its own. A higher memory frequency means faster memory reach.
  • Timing parameters are categorized into four values: CAS Latency Control also known as tCL, tRP/Row Precharge Timing, RAS to CAS Delay (tRCD), and Min RAS Active Timing (tRAS).
  • The operating voltage refers to the required memory voltage. For DDR2, it’s more or less 1.8V and 1.5V For DDR3 memory, it’s approximately 135V.

Variants

Memory controllers have several variants, namely:

  • Multichannel memory
  • Double data rate (DDR) memory
  • Flash memory controller
  • Fully buffered memory

Flash memory devices like USB memory sticks are popular examples of flash memory controllers.

Parts from Memory Controllers Category

Viewing page 1 of 1
1 to 12 of 12 parts currently displaying
DS1210N+ from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE RAM CNTRL, DIP-8; Memory Controller Type:Nonvolatile RAM; Voltage Tolerance ±:10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DS1210SN+ from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE RAM CNTRL, WSOIC-16; Memory Controller Type:Nonvolatile RAM; Voltage Tolerance ±:10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DS1218S+ from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE RAM CNTRL, NSOIC-8; Memory Controller Type:Nonvolatile RAM; Voltage Tolerance ±:10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

MXD1210CSA+ from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE RAM CNTRL, NSOIC-8; Memory Controller Type:Nonvolatile RAM; Voltage Tolerance ±:10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

DS1312S+ from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE SRAM CNTRL, WSOIC-16; Memory Controller Type:Nonvolatile SRAM; Voltage Tolerance ±:10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

DS1312S-2+ from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE SRAM CNTRL, NSOIC-8; Memory Controller Type:Nonvolatile SRAM; Voltage Tolerance ±:10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DS1314S+ from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE SRAM CNTRL, WSOIC-16; Memory Controller Type:Nonvolatile SRAM; Voltage Tolerance ±:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:-; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DS1314S-2+T&R from Maxim Integrated Products
Maxim Integrated Products

NONVOLATILE SRAM CNTRL, NSOIC-8; Memory Controller Type:Nonvolatile SRAM; Voltage Tolerance ±:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DS1314S-2+ from Maxim Integrated Products
Maxim Integrated Products

NVSRAM W/LI BATTERY MONITOR, 85DEG C; Memory Controller Type:Nonvolatile SRAM; Voltage Tolerance ±:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

DS1321S+ from Maxim Integrated Products
Maxim Integrated Products

CONTROLLER, CMOS SRAM, 5V, 16SOIC; Memory Controller Type:Nonvolatile SRAM; Voltage Tolerance ±:10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

MAX913CSA+ from Maxim Integrated Products
Maxim Integrated Products

COMPARATOR, 5VIN, 10NS, TTL, 8SOIC; Memory Controller Type:-; Voltage Tolerance ±:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:-; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Maxim Integrated Products

SINGLE SRAM CONTROLLER, 1210, DIP8; Memory Controller Type:Nonvolatile RAM; Voltage Tolerance :10%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0 C; RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors - ICs
Viewing page 1 of 1
1 to 12 of 12 parts currently displaying