Filters

Category Selection

View Parts from Category

Parts from Filters Category

Viewing page 1 of 137
1 to 20 of 2723 parts currently displaying
SCR-020-0R55A250JH from Kemet

COMMON MODE CHOKE, 25MH, 2A, RAD LEAD; Inductance:25mH; Rated Current:2A; Product Range:SCR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SCR38-350-1R8B008JH from Kemet

COMMON MODE CHOKE, 850UH, 35A, RAD LEAD; Inductance:850µH; Rated Current:35A; Product Range:SCR38 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SCR47-350-1R6C016J from Kemet

COMMON MODE CHOKE, 1.6MH, 35A, RAD LEAD; Inductance:1.6mH; Rated Current:35A; Product Range:SCR47 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SCR47-400-1R9C008JH from Kemet

COMMON MODE CHOKE, 800UH, 40A, RAD LEAD; Inductance:800µH; Rated Current:40A; Product Range:SCR47 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

B82734R2322B030 from Epcos

CHOKE, COMMON MODE, 2X6.8MH, 3.2A; Inductance:6.8mH; Rated Current:3.2A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3.2A; DC Current Rating:3.2A; DC RoHS Compliant: Yes

B82722J2302N001 from Epcos

FILTER, COMMON MODE CHOKE, 1.2MH, 3A; Inductance:1.2mH; Rated Current:3A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3A; RoHS Compliant: Yes

B82723J2102N001 from Epcos

CHOKE, COMMON MODE, 2X27MH, 1.0A; Inductance:27mH; Rated Current:1A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes

B82723J2202N001 from Epcos

CHOKE, COMMON MODE, 2X5.6MH, 2.0A; Inductance:5.6mH; Rated Current:2A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; DC RoHS Compliant: Yes

B82723J2402N001 from Epcos

CHOKE, COMMON MODE, 2X2.7MH, 4.0A; Inductance:2.7mH; Rated Current:4A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4A; DC RoHS Compliant: Yes

B82725A2103N001 from Epcos

CHOKE, COMMON MODE, 2X1.8MH, 10.0A; Inductance:1.8mH; Rated Current:10A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:10A; RoHS Compliant: Yes

B82725A2802N001 from Epcos

FILTER, POWER LINE, 8A, 250V, RADIAL; Inductance:2.7mH; Rated Current:8A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:8A; RoHS Compliant: Yes

B82732R2222B030 from Epcos

CHOKE, COMMON MODE, 2X3.3MH, 2.2A; Inductance:3.3mH; Rated Current:2.2A; Product Range:B82732R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.2A; DC Current Rating:2.2A; DC RoHS Compliant: Yes

B82734R2232B030 from Epcos

CHOKE, COMMON MODE, 2X15MH, 2.3A; Inductance:15mH; Rated Current:2.3A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.3A; DC Current Rating:2.3A; DC RoHS Compliant: Yes

B82734R2262B030 from Epcos

CHOKE, COMMON MODE, 2X10MH, 2.6A; Inductance:10mH; Rated Current:2.6A; Product Range:EPSON - B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.6A; DC Current Rating:2.6A;RoHS Compliant: Yes

B82721K2122N020 from Epcos

CHOKE, COMMON MODE, 2X6.8MH, 1.2A; Inductance:6.8mH; Rated Current:1.2A; Product Range:B82721K Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

B82721K2362N001 from Epcos

FILTER, COMMON MODE CHOKE, 400UH, 3.6A; Inductance:400µH; Rated Current:3.6A; Product Range:B82721K Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

B82724J2142N001 from Epcos

CHOKE, COMMON MODE, 2X27MH, 1.4A; Inductance:27mH; Rated Current:1.4A; Product Range:B82724J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1.4A; DCRoHS Compliant: Yes

7109-RC. from Bourns Jw Miller
Bourns Jw Miller

CHOKE, 2.55MH, 2A, +15%; Inductance:2.55mH; Rated Current:2A; Product Range:7100 Series; Case Dimensions:15.24mm x 11.43mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.075ohm; No. of Pins:4PinsRoHS Compliant: Yes

7117-RC. from Bourns Jw Miller
Bourns Jw Miller

IND COMMON MODE WW 850UH 1KHZ FERRITE 5A TRD ROHS COMPLIANT: YES

7124-RC. from Bourns Jw Miller
Bourns Jw Miller

IND COMMON MODE WW 2.55MH 1KHZ FERRITE 10A TRD ROHS COMPLIANT: YES

See more parts featured in this category or return to Passive Components
Viewing page 1 of 137
1 to 20 of 2723 parts currently displaying