Infrared Products
Category Selection
View Parts from CategoryParts from Infrared Products Category
INFRARED EMITTER, 940NM, T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:35°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):30mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes
INFRARED EMITTER, 850NM, T-1; Peak Wavelength:850nm; Angle of Half Intensity:35°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):60mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):50mA; Forward Voltage VF Max:2.2V; RoHS Compliant: Yes
INFRARED EMITTER, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:35°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):30mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):50mA; Forward Voltage VF Max:2V; RoHS Compliant: Yes
INFRARED EMITTER, 850NM, T-1 3/4; Peak Wavelength:850nm; Angle of Half Intensity:35°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):85mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes
INFRARED EMITTER, 855 NM, SMD; Peak Wavelength:855nm; Angle of Half Intensity:130°; Diode Case Style:SMD; Radiant Intensity (Ie):250mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):1A; Forward Voltage VF Max:2.5V; OperatingRoHS Compliant: Yes
INFRARED EMITTER, 855 NM, SMD; Peak Wavelength:855nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):350mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):1A; Forward Voltage VF Max:2.5V; Operating RoHS Compliant: Yes
INFRARED EMITTER, 945 NM, SMD; Peak Wavelength:945nm; Angle of Half Intensity:130°; Diode Case Style:SMD; Radiant Intensity (Ie):220mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):1A; Forward Voltage VF Max:2.5V; OperatingRoHS Compliant: Yes
INFRARED EMITTER, 945 NM, SMD; Peak Wavelength:945nm; Angle of Half Intensity:90°; Diode Case Style:SMD; Radiant Intensity (Ie):300mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):1A; Forward Voltage VF Max:2.5V; Operating RoHS Compliant: Yes
INFRARED EMITTER, 950 NM, PLCC; Peak Wavelength:950nm; Angle of Half Intensity:50°; Diode Case Style:PLCC; Radiant Intensity (Ie):50mW/Sr; Rise Time:12ns; Fall Time tf:12ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes
INFRARED EMITTER, 950 NM, PLCC; Peak Wavelength:950nm; Angle of Half Intensity:120°; Diode Case Style:PLCC; Radiant Intensity (Ie):18mW/Sr; Rise Time:12ns; Fall Time tf:12ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.8V;RoHS Compliant: Yes
IR EMITTER, PANEL MOUNT, 940NM; Viewing Angle:30°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-45°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
Viewing Angle:120°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: No
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE, FULL REEL; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Max:85°CRoHS Compliant: Yes