Crimp Terminals / Solder Terminals & Splices
Category Selection
View Parts from CategoryPCB Terminals
334 parts
Pin Terminals
94 parts
Butt Splices
508 parts
Lug Terminals
960 parts
Wire Splices
298 parts
Parallel Splices
108 parts
Parts from Crimp Terminals / Solder Terminals & Splices Category
TERMINAL, MALE DISCONNECT; Product Range:19702 Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:-; Insulator Material:Uninsulated; Tab Size - Metric:5.59mm x 0.53mm RoHS Compliant: Yes
TERMINAL, BLADE, 2.3MM, CRIMP, RED; Product Range:DBNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.3mm x 0.75mmRoHS Compliant: Yes
TERMINAL, BLADE, 2.3MM X 0.8MM, 22-16AWG; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Insulator Colour:-; Insulator Material:Uninsulated; Tab Size - Metric:2.3mm x 0.8mm RoHS Compliant: Yes
TERMINAL, BLADE, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm RoHS Compliant: Yes
TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:-; Tab Size - Imperial:-RoHS Compliant: Yes
TERMINAL, BLADE, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes
BLADE CONTACT TERMINAL, RED, 19A, CRIMP ROHS COMPLIANT: YES
BLADE CONTACT TERMINAL, BLUE, 27A, CRIMP ROHS COMPLIANT: YES
BLADE CONTACT TERMINAL, YEL, 48A, CRIMP ROHS COMPLIANT: YES