IC Sockets
Parts from IC Sockets Category

PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:0552 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

IC SOCKET, DIP, 8 POSITION, SMT; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICF Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 32POS, 2.54MM, TH; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:0295 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

SIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:PCB Socket; Pitch Spacing:2.54mm; Product Range:310 Series; Row Pitch:-; Contact Material:-; Contact Plating:-; Contact Termination:Through Hole VerticalRoHS Compliant: Yes

PIN RECEPTACLE, PC BOARD, PRESS FIT; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:0328 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

SIP SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE DL Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

SIP SOCKET, 9 POSITION, THROUGH HOLE; No. of Contacts:9Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE DL Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
LOW PROFILE, 2 POLE/10 AMP, WC ROHS COMPLIANT: YES
LOW PROFILE, 3 POLE/25 AMP, WC ROHS COMPLIANT: NO

CLOSED BOTTOM RECEPTACLE WITH EARLY ENGAGEMENT CONTACT ROHS COMPLIANT: YES

ZERO PROFILE RECEPTACLE WITH EARLY ENGAGEMENT CONTACT ROHS COMPLIANT: YES

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:HOLTITE Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Thickness:0.03" RoHS Compliant: Yes

PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:0667 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN RECEPTACLE, SINGLE, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

PIN RECEPTACLE, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:0555 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

ZIP STRIP SOCKET, 35 POSITION, THROUGH HOLE; No. of Contacts:35Contacts; Connector Type:ZIP Strip Socket; Pitch Spacing:1.28mm; Product Range:235 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

PCB SOCKET, 35, THROUGH HOLE VERTICAL; No. of Contacts:35Contacts; Connector Type:PCB Socket; Pitch Spacing:1.27mm; Product Range:235 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes