Environmental & Mechanical Test
Category Selection
View Parts from CategoryStopwatches
20 parts
Ion Meters
4 parts
pH Meters
19 parts
Tachometers
55 parts
Stroboscopes
29 parts
Optical & Light
62 parts
Parts from Environmental & Mechanical Test Category
CO DETECTOR, 0 PPM - 2000PPM, 20%-90% RH; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Relative Humidity Range:20% to 90%; Air Velocity Range:-; CO2 Range:0ppm to 2000ppm; Product Range:-
CO DETECTOR KIT, 0PPM-2000PPM, 20%-90%RH; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Relative Humidity Range:20% to 90%; Air Velocity Range:-; CO2 Range:0ppm to 2000ppm; Product Range:-
H2S PRO DETECTOR KIT, 0-400PPM, 20-90%RH; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Relative Humidity Range:20% to 90%; Air Velocity Range:-; CO2 Range:0ppm to 400ppm; Product Range:-
H2S DETECTOR, 0-400PPM, 20-90% RH; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Relative Humidity Range:20% to 90%; Air Velocity Range:-; CO2 Range:0ppm to 400ppm; Product Range:-
H2S PRO DETECTOR, 0-400PPM, 20-90% RH; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Relative Humidity Range:20% to 90%; Air Velocity Range:-; CO2 Range:0ppm to 400ppm; Product Range:-
H2S DETECTOR KIT, 0-400PPM, 20-90% RH; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Relative Humidity Range:20% to 90%; Air Velocity Range:-; CO2 Range:0ppm to 400ppm; Product Range:-
AIR QUALITY METER, 3000FPM, 90%; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Relative Humidity Range:-; Air Velocity Range:-; CO2 Range:0ppm to 5000ppm; Product Range:-; No. of Batteries:4