Power & Line Protection

Power protection devices are integral in ensuring the safety and durability of equipment from power failure and surge. These devices act like an insurance, providing “cover” for sensitive equipment and guarantee that the life of these electronics is prolonged. If the equipment is unprotected, it can be badly damaged in case of power failure. For example, PCs can lose important data if there’s loss of power. Computers can also fry their motherboards if it experiences sudden power surge without protection.

Power protection devices reduce plug inconveniences, provide power backup and alternative power source, and distribute power properly so they can protect sensitive parts. Line protection devices also provide protection like power protection devices. Their focus, however, is on overhead lines, which are susceptible to faults and other similar problems. When these lines are hit by lightning, cars, trees, and wind, they become vulnerable to short circuit and over-current flow.

Power Protection Devices Components

There are five basic components of power protection devices: circuit breakers, voltage and current transformers, communication channels, batteries, and protective relays.

  1. Circuit breakers are responsible for opening and closing the system according to autorecloser and relay commands.
  2. Voltage and current transformers are essential for controlling an electrical power system’s voltages and currents, ensuring that they stay at safe levels.
  3. Communication channels are intended for voltage and current analysis.
  4. Batteries are vital especially when the system power is disconnected. They provide the needed power.
  5. Protective relays determine faults. They are also responsible for initiating disconnection orders.

Power & Line Protection Devices Examples

Here are some examples of power and line protection devices:

  • Generator sets
  • Power supplies and PSUs
  • Solar panels
  • DC / AC inverters
  • Surge protectors
  • Line conditioners
  • Line reactors
  • Automatic voltage regulators (AVRs)

Category Selection

View Parts from Category

Parts from Power & Line Protection Category

Viewing page 1 of 1274
1 to 20 of 25473 parts currently displaying
805-2000 from Xantrex Technology
Xantrex Technology

INVERTER/CHARGER, 2KW, 117V; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:1 Output; Output Voltage:117VAC; Output Power:2kW; Product Range:-; Length:145mm; Width:285mm; Height:450mm; No. of Outputs:1Outputs RoHS Compliant: NA

APSINT2424 from Tripp-Lite
Tripp-Lite

INVERTER / CHARGER, 24VDC / 230VAC, 2.4KW; Power Supply Approvals:ITE; Input Voltage Max:24VDC; No. of Outputs:1 Output; Output Voltage:230VAC; Output Power:2.4kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm RoHS Compliant: Yes

PV1000HF from Tripp-Lite
Tripp-Lite

INVERTER, DC/AC, 120V, 1KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:4 Output; Output Voltage:120VAC; Output Power:1kW; Product Range:-; Length:330.2mm; Width:152.4mm; Height:107.95mm; External Depth:12.5" RoHS Compliant: NA

PV1800HF from Tripp-Lite
Tripp-Lite

INVERTER, DC/AC, 120V, 1.8KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:4 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:381mm; Width:152.4mm; Height:101.6mm; External Depth:15" RoHS Compliant: NA

806-1810 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1.8kW; Product Range:PRO Series; Length:329mm; Width:211mm; Height:103mm RoHS Compliant: NA

Xantrex Technology

POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:4 Output; Output Voltage:115V; Output Power:10kW; Product Range:XPower Series; Length:520mm; Width:205mm; Height:160mm RoHS Compliant: NA

815-2012 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 16VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom SW 2012 Series; Length:387mm; Width:343mm; Height:197mm RoHS Compliant: NA

815-3012 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 16VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:3kW; Product Range:Freedom SW 3012 Series; Length:387mm; Width:343mm; Height:197mm RoHS Compliant: NA

851-0700 from Xantrex Technology
Xantrex Technology

INVERTER, DC/AC, 15V/120V, 700W; Power Supply Approvals:ITE; Input Voltage Max:15VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:700W; Product Range:-; Length:186mm; Width:105mm; Height:56mm; No. of Outlets:2OutletsRoHS Compliant: NA

RV1250ULHW from Tripp-Lite
Tripp-Lite

INVERTER / CHARGER, 12VDC / 120VAC, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.25kW; Product Range:POWERVERTER Series; Length:228.6mm; Width:222.3mm RoHS Compliant: NA

809-3000 from Xantrex Technology
Xantrex Technology

DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA

2386000042 from Mascot
Mascot

DC/AC Inverter, Sinewave, 15 VDC, 600 W, 230 V, 335 mm RoHS Compliant: Yes

2387000042 from Mascot
Mascot

DC/AC Inverter, Sinewave, 15 VDC, 1 kW, 230 V, 395 mm RoHS Compliant: Yes

APSX750 from Tripp-Lite
Tripp-Lite

INVERTER, DC/AC, 230V, 750W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:230VAC; Output Power:750W; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Weight:18.6lb RoHS Compliant: Yes

RV1512UL from Tripp-Lite
Tripp-Lite

INVERTER/CHARGER, 1.5KW, 120V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.5kW; Product Range:-; Length:444.5mm; Width:266.7mm; Height:203.2mm RoHS Compliant: NA

806-1055-02 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF Series; Length:393mm; Width:241mm; Height:106mm RoHS Compliant: NA

807-1000 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 16.5VDC, 125VAC; Power Supply Approvals:ITE; Input Voltage Max:16.5V; No. of Outputs:1 Output; Output Voltage:125V; Output Power:1kW; Product Range:Freedom Xi Series; Length:487mm; Width:240mm; Height:120mm RoHS Compliant: NA

807-2055 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 16.5VDC, 125VAC; Power Supply Approvals:ITE; Input Voltage Max:16.5V; No. of Outputs:1 Output; Output Voltage:125V; Output Power:2kW; Product Range:Freedom HFS Series; Length:487mm; Width:240mm; Height:120mm RoHS Compliant: NA

817-1000 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:1kW; Product Range:Freedom X Series; Length:360mm; Width:270mm; Height:95mm RoHS Compliant: NA

817-1050 from Xantrex Technology
Xantrex Technology

POWER SUPPLY, DC-AC, 18VDC, 105VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:1kW; Product Range:Freedom XC Series; Length:360mm; Width:270mm; Height:95mm RoHS Compliant: NA

See more parts featured in this category or return to Power Supplies & Circuit Protection
Viewing page 1 of 1274
1 to 20 of 25473 parts currently displaying