Audio Control & Processing
Parts from Audio Control & Processing Category
AUDIO DIGITAL SIGNAL PROCESSOR, 90DEG C; Audio Control Type:Audio Digital Signal Processor; Supply Voltage Range:3V to 3.6V; Control Interface:I2C; Audio IC Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
AUDIO ATTENUATOR, 62DB, SOIC-8; Audio Control Type:Attenuator; Supply Voltage Range:4.5V to 12V; Control Interface:Serial; Audio IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
AUDIO ATTENUATOR, 2 CH, SOIC-20; Audio Control Type:Attenuator; Supply Voltage Range:4.5V to 12V; Control Interface:Serial; Audio IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
IC, OP-AMP AUDIO; Audio Control Type:Volume; Supply Voltage Range:4.5V to 5.5V, ± 4.5V to ± 15.5V; Control Interface:Serial; Audio IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
SAMPLE RATE CONVERTER AUDIO, 4190; Audio Control Type:Sample Rate Converter; Supply Voltage Range:3V to 3.6V; Control Interface:I2S, TDM; Audio IC Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SAMPLE RATE CONVERTER AUDIO, 4192; Audio Control Type:Sample Rate Converter; Supply Voltage Range:3V to 3.6V; Control Interface:I2S, TDM; Audio IC Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Audio Control Type:Compandor; Supply Voltage Range:3V to 7V; Control Interface:-; Audio IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
AUDIO PROCESSOR, 8CH, PWM O/P, 56HTSSOP; Audio Control Type:Sample Rate Converter; Supply Voltage Range:3V to 3.6V; Control Interface:I2C; Audio IC Case Style:HTSSOP; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Audio Control Type:Audio Digital Signal Processor; Supply Voltage Range:0.9V to 2V; Control Interface:I2C, I2S, SPI, UART; Audio IC Case Style:BGA; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
DIGITAL AUDIO TRANSMITTER, TSSOP-28; Audio Control Type:Digital Audio Interface; Supply Voltage Range:4.5V to 5.5V; Control Interface:I2C, Serial; Audio IC Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
AUDIO VOLUME CONTROL, 2310, PDIP16; Audio Control Type:Volume; Supply Voltage Range:± 4.5V to ± 15V; Control Interface:SPI; Audio IC Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
SAMPLE RATE CONVERTER, 2CH, 48TQFP; Audio Control Type:Sample Rate Converter; Supply Voltage Range:1.65V to 3.6V; Control Interface:Serial; Audio IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Audio Control, Digital Audio Interface, 3V to 3.6V, I2C, I2S, SSOP, 16, -30 C RoHS Compliant: Yes
MEMS MICROPHONE, HCLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
AUDIO PROCESSOR, 4 CH, SOIC-20; Audio Control Type:Audio Processor; Supply Voltage Range:8V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes