Gas Discharge Tubes - GDT
Parts from Gas Discharge Tubes - GDT Category

GAS DISCHARGE TUBE, 350V; Product Range:A8 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018); Suppressor Type:Gas RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 500V; Product Range:2031-xxT-SM Series; DC Breakover Voltage:60V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 850V; Product Range:2031-xxT-SM Series; DC Breakover Voltage:360V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE,; Product Range:2031 T Series; DC Breakover Voltage:60V; GDT Case Style:SMD; Impulse Discharge Current:-; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 650V; Product Range:2031-xxT-SM Series; DC Breakover Voltage:185V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

GAS DISCHARGE TUBE,; Product Range:2031 T Series; DC Breakover Voltage:185V; GDT Case Style:SMD; Impulse Discharge Current:-; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

GAS DISCHARGE TUBE,; Product Range:2031 T Series; DC Breakover Voltage:185V; GDT Case Style:SMD; Impulse Discharge Current:-; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

GAS DISCHARGE TUBE,; Product Range:2031 T Series; DC Breakover Voltage:360V; GDT Case Style:SMD; Impulse Discharge Current:-; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE,; Product Range:2031 T Series; DC Breakover Voltage:360V; GDT Case Style:SMD; Impulse Discharge Current:-; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90VDC, 3 ELECT; Product Range:T83A90X Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:400V; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

GAS DISCHARGE TUBE, 4KA, 650V; Product Range:-; DC Breakover Voltage:185V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes
Product Range:2035 Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

SURGE ARRESTER, 5.5KV, 10KA, AXIAL; Product Range:A71-H55X Series; DC Breakover Voltage:5.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:6.5kV; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 230V, 10KA, AXIAL-3L; Product Range:T31-A230X Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:400V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

SURGE ARRESTER, 420V, 20KA, AXIAL-3L; Product Range:T61-C600X Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 3KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:100V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Vbo Max:100V; Capacitance:1pF

GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Vbo Max:230V; Capacitance:1pF

GAS DISCHARGE TUBE, 2P, 10KA, 800V; Product Range:GTCx26 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V; Breakover Voltage Vbo Max:350V; Capacitance:1pF

GAS DISCHARGE TUBE, 3P, 10KA, 650V; Product Range:GTCx37 Series; DC Breakover Voltage:200V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:650V; Breakover Voltage Vbo Max:200V; Capacitance:3pF