Spectrometers
Parts from Spectrometers Category




SPECTROMETER, CCD, 480-1100NM, 1.5NM; Wavelength Min:480nm; Wavelength Max:1100nm; Spectral Resolution:1.5nm; Detector Type:CCD; Focal Length:50mm; Optical Interface:SMA Connector; Digital Interface:SPI, UART, USB; Product RoHS Compliant: Yes

SPECTROMETER, CCD, 225-1000NM, 1.5NM; Wavelength Min:225nm; Wavelength Max:1000nm; Spectral Resolution:1.5nm; Detector Type:CCD; Focal Length:50mm; Optical Interface:SMA Connector; Digital Interface:SPI, UART, USB; Product RoHS Compliant: Yes

SPECTROMETER, CCD, 225-1000NM, 1.5NM; Wavelength Min:225nm; Wavelength Max:1000nm; Spectral Resolution:1.5nm; Detector Type:CCD; Focal Length:50mm; Optical Interface:SMA Connector; Digital Interface:SPI, UART, USB; Product RoHS Compliant: Yes