Power Management ICs - PMIC

Power Management Integrated Circuits or PMICs are designed for electronic device power management system. These integrated circuits specifically control battery power, extending its life. PMICs eliminate the need for big-sized and higher-capacity batteries, which is ideal for portable devices. So, basically, Power Management Integrated Circuits help enhance the way electronic device systems utilize power.

PMICs manage devices that are essential for power conservation, power delivery, power storage or replenishment, power consumption, power monitoring, and power generation. They perform a variety of functions, including battery charging, DC-to-DC conversion, voltage scaling, power-source selection, and power sequencing, among others. PMICs have many external power sources like battery and wall outlets. They also have different internal voltages like 1.8V and 5V.

Power Management ICs typically have a power transistor, linear regulators, boost converters, and DC-to-DC converters (single or multiple-switching). Also known as PMUs or Power Management Units, these integrated circuits provide consumers the convenience they need when using their mobile devices. Be it a laptop, tablet, or smartphone, consumers want their devices to have maximum battery power so that they won’t have to keep recharging. PMICs are also used in the automotive industry, networking, consumer electronics, and telecom.

Power Management Integrated Circuits are highly-compact solid-state devices that help improve overall device design and efficiency, allowing for a faster time to market at a reasonable cost.

PMIC Classification

PMICs can be classified in two ways: high-performance and low-power.

  • High-performance PMICs are those that increase a device’s system efficiency. High-performance PMIC is suitable for FPGAs, application processors, SoCs or systems-on-chip, and all types of devices that require a lot of computation. These Power Management Integrated Circuits are essential for maximizing per watt performance.
  • Low-power PMICs combine power management and multiple power rails functions. It is suitable for devices with limited space.

Category Selection

View Parts from Category

Parts from Power Management ICs - PMIC Category

Viewing page 1 of 939
1 to 20 of 18778 parts currently displaying
On Semiconductor

3 AMP DCDC CONVERTER ROHS COMPLIANT: YES

TNY278GN from Power Integrations
Power Integrations

AC/DC CONV, FLYBACK, SMD-8; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SMD; No. of Pins:8Pins; Power Rating:21.5W; Topology:Flyback; Operating Temperature Min:-40°C; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

TNY278PN from Power Integrations
Power Integrations

IC, OFF LINE SWITCHER, DIP8, 278; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:28W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

TNY280GN from Power Integrations
Power Integrations

AC/DC CONV, FLYBACK, -40 TO 150DEG C; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SMD; No. of Pins:8Pins; Power Rating:14W; Topology:Flyback; Operating Temperature Min:-40°C; MSL:MSL 4 - 72 hoursRoHS Compliant: Yes

TNY280PN from Power Integrations
Power Integrations

IC, OFF LINE SWITCHER, DIP8, 280; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:7Pins; Power Rating:14W; Topology:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Stmicroelectronics

SMPS, 700V, 3A, PENTAWATT HV5; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:Pentawatt; No. of Pins:5Pins; Power Rating:-; Topology:-; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes

VIPER12ADIP-E. from Stmicroelectronics
Stmicroelectronics

IC, SMPS SWITCHER, DIP-8; Input Voltage AC Min:195V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:13W; Topology:Buck (Step Down); Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Stmicroelectronics

IC, SMPS 50W SMART, PENTAWATT HV-5; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:Pentawatt; No. of Pins:5Pins; Power Rating:-; Topology:-; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes

NCP1052P100G from On Semiconductor
On Semiconductor

SWITCHING REGULATOR, 8-DIP; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:40W; Topology:Flyback; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

TEA1721FT/N1,118 from Nxp

CNTRL, SMPS, 700V, 1750HZ FBRST, 5W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

TEA1723AT/N1,118 from Nxp

CNTRL, SMPS, 700V, 430HZ FBRST, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

TEA1723DT/N1,118 from Nxp

CNTRL, SMPS, 700V, 1270HZ FBRS, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

TEA1723FT/N1,118 from Nxp

CNTRL, SMPS, 700V, 1750HZ FBRS, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

VIPER37LDTR. from Stmicroelectronics
Stmicroelectronics

Input Voltage AC Min:8.5V; Input Voltage AC Max:23.5V; AC / DC Converter Case Style:NSOIC; No. of Pins:16Pins; Power Rating:1.5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

VIPER38LD. from Stmicroelectronics
Stmicroelectronics

Input Voltage AC Min:8.5V; Input Voltage AC Max:23.5V; AC / DC Converter Case Style:NSOIC; No. of Pins:16Pins; Power Rating:1.5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

UCC28881D from Texas Instruments
Texas Instruments

OFF-LINE SWITCHER, 75KHZ, SOIC-7; Input Voltage AC Min:30V; Input Voltage AC Max:560V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:4.5W; Topology:Buck, Buck-Boost, Flyback; Operating Temperature Min:-40°C; RoHS Compliant: Yes

NCP1015ST65T3G. from On Semiconductor
On Semiconductor

Input Voltage AC Min:100V; Input Voltage AC Max:250V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:19W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

NCP1052ST100T3G. from On Semiconductor
On Semiconductor

Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:40W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

NCP1236BD65R2G. from On Semiconductor
On Semiconductor

Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:-; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

NCP1395BDR2G. from On Semiconductor
On Semiconductor

Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:16Pins; Power Rating:-; Topology:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors - ICs
Viewing page 1 of 939
1 to 20 of 18778 parts currently displaying