MOSFET Drivers
Parts from MOSFET Drivers Category


MOSFET DRIVER, FULL BRIDGE, SOIC-24; Driver Configuration:Full Bridge; Peak Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Delay:45ns; Output Delay:30ns RoHS Compliant: Yes

DRIVER, HIGH SIDE, 5.5V-36V, PPAK-5; Driver Configuration:High Side; Peak Output Current:9A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:PPAK; No. of Pins:5Pins; Input Delay:40µs; Output Delay:30µs RoHS Compliant: Yes

MOSFET DRIVER, HIGH/LOW-SIDE, DIP-8; Driver Configuration:High Side and Low Side; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:160ns; Product Range:-RoHS Compliant: Yes

MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:170ns; Product Range:- RoHS Compliant: Yes

MOSFET DRIVER, HIGH/LOW SIDE, QFN-16; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:-; Supply Voltage Max:5V; Driver Case Style:QFN; No. of Pins:16Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes

MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC8; Driver Configuration:High Side and Low Side; Peak Output Current:430mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:125ns; Output RoHS Compliant: Yes

MOSFET DRIVER, LOW-SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:10A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:38ns; Output Delay:42ns; Product Range:- RoHS Compliant: Yes

MOSFET DRIVER, LOW-SIDE, TO-220; Driver Configuration:Low Side; Peak Output Current:10A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:TO-220; No. of Pins:5Pins; Input Delay:38ns; Output Delay:42ns; MSL:- RoHS Compliant: Yes

DRIVER, MOSFET, 1A, DIP-8; Driver Configuration:-; Peak Output Current:1A; Supply Voltage Min:10.8V; Supply Voltage Max:16.5V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:120ns; Output Delay:135ns; Product Range:-; MSL:- RoHS Compliant: Yes

Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN EP; No. of Pins:8Pins; Input Delay:20ns; Output Delay:25ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1.8A; Supply Voltage Min:9V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Product Range:- RoHS Compliant: Yes

MOSFET DRIVER, LOW SIDE, TDFN-8; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:TDFN; No. of Pins:8Pins; Input Delay:22ns; Output Delay:22ns; Product Range:- RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:9V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:28Pins; Input Delay:85ns; Output Delay:85ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:30ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:6.5V; Supply Voltage Max:24V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:30ns; RoHS Compliant: Yes

DRIVER, FULL BRIDGE, 4081, DIP20; Driver Configuration:Full Bridge; Peak Output Current:2.6A; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:20Pins; Input Delay:45ns; Output Delay:30ns; Operating RoHS Compliant: Yes