Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 24V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Input Delay | 30ns |
Output Delay | 30ns |
RoHS Compliant | Yes |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a SI82395CD-IS?
Additional datasheets, footprints and schematics for SI82395CD-IS are listed on our Part Details page. You can also find images and similar parts to SI82395CD-IS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI82395CD-IS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI82395CD-IS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI82395CD-IS fall under?
The SI82395CD-IS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to SI82395CD-IS when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI82395CD-IS you can contact the distributor directly for product support, shipping queries etc.
Is the SI82395CD-IS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI82395CD-IS have stock available?
Authorised distributors including RS, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for SI82395CD-IS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI82395CD-IS often in real-time on the comparison pages.
What if I can't find stock of SI82395CD-IS?
You can fill out our help required form which you can use to request a quote for SI82395CD-IS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.