Drivers & Controllers
Category Selection
View Parts from CategoryMOSFET Drivers
1168 parts
Relay Drivers
54 parts
Parts from Drivers & Controllers Category


IC, DISPLAY DRIVER; Ballast Controller Type:CFL Controller; Supply Voltage Min:10.7V; Supply Voltage Max:13.8V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
IC, BALLAST CONTRL, DIMMING, 8DIP; Ballast Controller Type:Dimming Ballast Controller; Supply Voltage Min:11.5V; Supply Voltage Max:16.6V; Controller IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes



BALLAST CONTROLLER, -25 TO 125DEG C; Ballast Controller Type:-; Supply Voltage Min:10.5V; Supply Voltage Max:16.5V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-25°C; Operating Temperature Max:125°C;RoHS Compliant: Yes


CCFL CONTROLLER, DUAL, TSSOP-28; Ballast Controller Type:Dual Channel CCFL Controller; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

EL LAMP DRIVER, QUAD, 4SEG, TQFN-24; Ballast Controller Type:Quad EL Lamp Driver; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HIGH VOLT EL LAMP DRIVER, 5.5V, TDFN-14; Ballast Controller Type:EL Lamp Driver; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Controller IC Case Style:TDFN; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes


BALLAST CONTROLLER 600V, 2520, DIP8; Ballast Controller Type:Adaptive Ballast Controller; Supply Voltage Min:11.4V; Supply Voltage Max:15.4V; Controller IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-25°C; OperatingRoHS Compliant: Yes

FLUORESCENT BALLAST ICS ICB2FL03G; Ballast Controller Type:CFL/FL Lamps Controller; Supply Voltage Min:10.6V; Supply Voltage Max:17.5V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes


IGBT DRIVER, HIGH SIDE, SOIC-18; Driver Configuration:High Side; Peak Output Current:2A; Supply Voltage Min:14V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:18Pins; Input Delay:85ns; Output Delay:85ns; Product Range:-RoHS Compliant: Yes



IGBT GATE DRIVER, 2A, SOIC-8, FULL REEL; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:0V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:120ns; MSL:- RoHS Compliant: Yes

LEVEL SHIFT JUNCTION ISO ROHS COMPLIANT: YES

MOSFET/IGBT DRIVER, INV/NON-INV, SOIC-16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes