Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Ballast Controller Type | PFC and Ballast Controller |
---|---|
Supply Voltage Min | 11V |
Supply Voltage Max | 16V |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Power Factor Correction CONTRLR 0.25mA 250KHz 20-Pin SO Tube | Avnet America |
Where can I find additional details, specifications and documents for a L6585DE?
Additional datasheets, footprints and schematics for L6585DE are listed on our Part Details page. You can also find images and similar parts to L6585DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6585DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6585DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6585DE fall under?
The L6585DE is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Ballast Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6585DE when available in the Ballast Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6585DE you can contact the distributor directly for product support, shipping queries etc.
Is the L6585DE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L6585DE have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for L6585DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6585DE often in real-time on the comparison pages.
What if I can't find stock of L6585DE?
You can fill out our help required form which you can use to request a quote for L6585DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.