Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Peak Output Current | 5A |
---|---|
Supply Voltage Min | 14V |
Supply Voltage Max | 18V |
Driver Case Style | SIP |
No. of Pins | 14Pins |
Operating Temperature Min | 20°C |
RoHS Compliant | Yes |
Igbt Gate Driver, 5A, Sip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a VLA503-01?
Additional datasheets, footprints and schematics for VLA503-01 are listed on our Part Details page. You can also find images and similar parts to VLA503-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLA503-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLA503-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLA503-01 fall under?
The VLA503-01 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > IGBT Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to VLA503-01 when available in the IGBT Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLA503-01 you can contact the distributor directly for product support, shipping queries etc.
Is the VLA503-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLA503-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VLA503-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLA503-01 often in real-time on the comparison pages.
What if I can't find stock of VLA503-01?
You can fill out our help required form which you can use to request a quote for VLA503-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.