Low Voltage Lighting Transformers
Parts from Low Voltage Lighting Transformers Category
CCFL TRANSFORMER, 15V, 6 W; Turns Ratio:1:86; Lighting Transformer Primary Voltages:1 x 15V; Secondary Voltages:1.34kV; Secondary Power:6W; Secondary Current Nom:11mA; Product Range:-; Core Material:Ferrite; DC Resistance Max:27ohm RoHS Compliant: Yes
CCFL TRANSFORMER, 20V, 2.5 W; Turns Ratio:1:67; Lighting Transformer Primary Voltages:1 x 20V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; DC Current Rating:5mA RoHS Compliant: Yes
CCFL TRANSFORMER, 15V, 2.5 W; Turns Ratio:1:86; Lighting Transformer Primary Voltages:1 x 15V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; DC Current Rating:5mA RoHS Compliant: Yes
CCFL TRANSFORMER, 15V, 4 W; Turns Ratio:1:86; Lighting Transformer Primary Voltages:1 x 15V; Secondary Voltages:1.34kV; Secondary Power:4W; Secondary Current Nom:7mA; Product Range:-; Core Material:Ferrite; DC Resistance Max:27ohm RoHS Compliant: Yes
CCFL TRANSFORMER, 20V, 2.5 W; Turns Ratio:1:67; Lighting Transformer Primary Voltages:1 x 20V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; Inductance:2.5µH RoHS Compliant: Yes
CCFL TRANSFORMER, 13V, 2.5 W; Turns Ratio:1:100; Lighting Transformer Primary Voltages:1 x 13V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; Inductance:2.5µH RoHS Compliant: Yes
CCFL TRANSFORMER, 13V, 4 W; Turns Ratio:1:100; Lighting Transformer Primary Voltages:1 x 13V; Secondary Voltages:1.34kV; Secondary Power:4W; Secondary Current Nom:7mA; Product Range:-; Core Material:Ferrite; DC Resistance Max:20ohm RoHS Compliant: Yes
CCFL TRANSFORMER, 20V, 14 W; Turns Ratio:1:67; Lighting Transformer Primary Voltages:1 x 20V; Secondary Voltages:1.34kV; Secondary Power:14W; Secondary Current Nom:30mA; Product Range:OCTA-PAC Series; Core Material:Ferrite RoHS Compliant: Yes
CCFL TRANSFORMER, 15V, 14 W; Turns Ratio:1:86; Lighting Transformer Primary Voltages:1 x 15V; Secondary Voltages:1.34kV; Secondary Power:14W; Secondary Current Nom:30mA; Product Range:-; Core Material:Ferrite; DC Resistance Max:16ohmRoHS Compliant: Yes
Low Voltage Transformer, 1:100, 1 x 13V, 1.34kV, 6 W RoHS Compliant: Yes
Low Voltage Transformer, 1:125, 1 x 11V, 1.34kV, 6 W RoHS Compliant: Yes
INDUCTOR; Turns Ratio:1:67; Lighting Transformer Primary Voltages:1 x 20V; Secondary Voltages:1.34kV; Secondary Power:14W; Secondary Current Nom:30mA; Product Range:OCTA-PAC Series; SVHC:1,2-Benzenedicarboxylic acid, RoHS Compliant: Yes