LED Driver ICs
Category Selection
View Parts from CategoryParts from LED Driver ICs Category
LED DRIVER, BUCK-BOOST/FLYBACK, SSOP-10; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; Input Voltage Min:8.8V; Input Voltage Max:16.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of RoHS Compliant: Yes
Device Topology:Flyback; Input Voltage Min:9.4V; Input Voltage Max:26V; Output Voltage Max:200V; Output Current Max:3A; Switching Frequency:65kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes
LED DRIVER, ANALOGUE, 47KHZ, TSOT-23-6; Device Topology:Buck (Step Down); Input Voltage Min:17V; Input Voltage Max:31V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:47kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED DRIVER, SSO-10; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; Input Voltage Min:8.8V; Input Voltage Max:16.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMDRoHS Compliant: Yes
LED DRIVER, BUCK, 500KHZ, HSOP-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:500mA; Switching Frequency:500kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
Device Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:500mA; Switching Frequency:70kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case Style:SOIC RoHS Compliant: Yes
IC, LED DRVR, FULL REEL; Device Topology:Buck, Flyback; Input Voltage Min:8.5V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:900mA; Switching Frequency:100kHz; No. of Outputs:1Outputs; IC Mounting:SMD RoHS Compliant: Yes
LED DRIVER, BOOST/SEPIC, 100KHZ, MSOP-10; Device Topology:Boost, SEPIC; Input Voltage Min:102V; Input Voltage Max:265V; Output Voltage Max:-; Output Current Max:700mA; Switching Frequency:100kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, FLYBACK, SOIC-7; Device Topology:Flyback; Input Voltage Min:10.7V; Input Voltage Max:12.8V; Output Voltage Max:12V; Output Current Max:400mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
LED DRIVER, ANALOG/TRIAC, 70KHZ, NSOIC10; Device Topology:Boost, Buck, Flyback; Input Voltage Min:8.5V; Input Voltage Max:24V; Output Voltage Max:100V; Output Current Max:500mA; Switching Frequency:70kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, BUCK-BOOST, 70KHZ, WSOIC-14; Device Topology:Boost, Buck, Flyback; Input Voltage Min:8.5V; Input Voltage Max:24V; Output Voltage Max:220V; Output Current Max:1A; Switching Frequency:70kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, BUCK/BOOST/FLYBACK, NSOIC-8; Device Topology:Boost, Buck, Flyback; Input Voltage Min:11.5V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:400mA; Switching Frequency:320kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
LED DRIVER, 1CH, 166KHZ, NSOIC-16; Device Topology:Constant Current, Constant Voltage, Flyback; Input Voltage Min:11.5V; Input Voltage Max:23V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:166kHz; No. of RoHS Compliant: Yes
LED DRIVER, SOT-23-6, SMD ROHS COMPLIANT: YES
LED DRIVER, HALF BRIDGE, 1.3MHZ, SOIC-16 ROHS COMPLIANT: YES
LED DRIVER, CC/CV/FLYBACK, INSOP-24D ROHS COMPLIANT: YES
LED DRIVER, CC/CV/FLYBACK, INSOP-24D ROHS COMPLIANT: YES
LED DRIVER, FLYBACK, 150KHZ, NSOIC-16; Device Topology:Flyback; Input Voltage Min:9V; Input Voltage Max:30V; Output Voltage Max:210V; Output Current Max:4A; Switching Frequency:150kHz; No. of Outputs:1Outputs; IC Mounting:SMD RoHS Compliant: Yes