Specialty Transformers

Parts from Specialty Transformers Category

Viewing page 1 of 10
1 to 20 of 186 parts currently displaying
P3000 from Etal
Etal

TRANSFORMER, SMD, HYBRID, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; DC Resistance:600ohm; External Depth:12.7mm; External Length / Height:7mm; External Width:17.6mm; Frequency Response RoHS Compliant: Yes

P3181 from Etal
Etal

TRANSFORMER, LINE MATCHING, THROUGH HOLE; Inductance:10.8mH; Product Range:-; Current Rating:100µA; External Depth:13mm; External Width:9mm RoHS Compliant: Yes

P3324 from Etal
Etal

TRANSFORMER, LINE MATCHING, SMD; Inductance:3H; Product Range:-; Current Rating:100µA; Insertion Loss:1.8dB RoHS Compliant: Yes

P2781 from Etal
Etal

TRANSFORMER, LINE MATCHING, SMD; Inductance:4.9mH; Product Range:-; Current Rating:100µA; External Depth:13mm; External Width:9mm; Pitch Spacing:2.54mm RoHS Compliant: Yes

TF048 from Oep (Oxford Electrical Products)
Oep (Oxford Electrical Products)

LINE ISOLATION TRANSFORMERS; Inductance:2.6H; Product Range:-; External Depth:18mm; External Width:18mm; Insertion Loss:1.5dB; Primary Impedance:600ohm; Secondary Impedance:600ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

Z1260 from Oep (Oxford Electrical Products)
Oep (Oxford Electrical Products)

TRANSFORMER, LINE, LOW PROFILE; Inductance:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval Bodies:BABT, BS, EN; Capacitance:0µF; DC Resistance:68ohm; External Depth:15mm; External Length / Height:11mm; External Width:19mm; RoHS Compliant: Yes

P1165 from Etal
Etal

Pulse Transformer, 1:1 RoHS Compliant: Yes

P3188 from Etal
Etal

TRANSFORMER, LINE MATCHING, SMD; Inductance:1.1H; Product Range:-; Current Rating:100µA; Insertion Loss:3.5dB RoHS Compliant: Yes

P3191 from Etal
Etal

TRANSFORMER, LINE MATCHING, SMD, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; Current Rating:100µA; DC Resistance:340ohm; External Depth:12.7mm; External Length / Height:7mm; External RoHS Compliant: Yes

P3356 from Etal
Etal

TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:87ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes

P3801 from Etal
Etal

TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:148ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes

Z1612E from Oep (Oxford Electrical Products)
Oep (Oxford Electrical Products)

TRANSFORMER, LINE, LOW DISTORTION; Inductance:4mH; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval Bodies:BABT, BS, EN; Capacitance:0µF; DC Resistance:68ohm; External Depth:18mm; External Length / Height:15mm; External RoHS Compliant: Yes

DA101MC-R from Murata Power Solutions
Murata Power Solutions

DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER, FULL REEL; Inductance:1mH; Product Range:-; Transformer Mounting:Surface Mount; Turns Ratio:1:1 RoHS Compliant: Yes

DA102MC-R from Murata Power Solutions
Murata Power Solutions

DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER, FULL REEL; Inductance:2mH; Product Range:-; Transformer Mounting:Surface Mount; Turns Ratio:1:1 RoHS Compliant: Yes

78253/35JC from Murata Power Solutions
Murata Power Solutions

MAX253-SM TRANSFORMER, 5V, 0.1A, 1:2.27; Inductance:2mH; Product Range:78253J Series RoHS Compliant: Yes

78253/35JVC from Murata Power Solutions
Murata Power Solutions

MAX253-SM TRANSFORMER, 5V, 0.1A, 1:2.14; Inductance:710µH; Product Range:78253J Series RoHS Compliant: Yes

78253/55JVC from Murata Power Solutions
Murata Power Solutions

TRANSFORMER, 1:1.33, SURFACE MOUNT; Inductance:-; Product Range:78253J series RoHS Compliant: Yes

GDE25-1 from Triad Magnetics
Triad Magnetics

TRANSFORMER, AUDIO, 1:1, 0R35/0R35; Inductance:680µH; Product Range:-; Primary Impedance:0.35ohm; Secondary Impedance:0.35ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

GDE25-4 from Triad Magnetics
Triad Magnetics

TRANSFORMER, AUDIO, 1.5:1:1, 0R875/0R65; Inductance:1.5mH; Product Range:-; Primary Impedance:0.875ohm; Secondary Impedance:0.65ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

GDE25-6 from Triad Magnetics
Triad Magnetics

TRANSFORMER, AUDIO, 1:1.5:1.5, 0R35/1R75; Inductance:680µH; Product Range:-; Primary Impedance:0.35ohm; Secondary Impedance:1.75ohm; Transformer Mounting:Through Hole RoHS Compliant: Yes

See more parts featured in this category or return to Transformers
Viewing page 1 of 10
1 to 20 of 186 parts currently displaying