Seals
Category Selection
View Parts from CategoryParts from Seals Category
GASKET, GDM SERIES; Seal Material:-; Internal Diameter:-; External Diameter:-; Shaft Diameter:-; Product Range:-; Body Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) RoHS Compliant: Yes
SEAL RING FOR M32X1.5; Seal Material:PE (Polyethylene); Internal Diameter:32mm; External Diameter:38mm; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
SEAL RING, POLYETHYLENE, PG21; Seal Material:PE (Polyethylene); Internal Diameter:28.3mm; External Diameter:33.5mm; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:2mm; Size:PG21; Thread Siz RoHS Compliant: Yes
O-RING, BUNA-N, M12; Seal Material:NBR (Nitrile Butadiene Rubber); Internal Diameter:10mm; External Diameter:-; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:1.5mm; Size:M12 x 1.5; Thread S RoHS Compliant: Yes
O-RING, FPM, M12; Seal Material:FPM (Fluorocarbon Rubber); Internal Diameter:10mm; External Diameter:-; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:1.5mm; Size:M12 x 1.5; Thread Size:M12 RoHS Compliant: Yes
O-RING, BUNA-N, M20; Seal Material:NBR (Nitrile Butadiene Rubber); Internal Diameter:17mm; External Diameter:-; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:1.5mm; Size:M20 x 1.5; Thread S RoHS Compliant: Yes
O-RING, BUNA-N, M25; Seal Material:NBR (Nitrile Butadiene Rubber); Internal Diameter:22mm; External Diameter:-; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:1.5mm; Size:M25 x 1.5; Thread S RoHS Compliant: Yes
O-RING, SILICONE, M12; Seal Material:Silicone; Internal Diameter:10mm; External Diameter:-; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:1.5mm; Size:M12 x 1.5; Thread Size:M12 RoHS Compliant: Yes
O-RING, SILICONE, M20; Seal Material:Silicone; Internal Diameter:17mm; External Diameter:-; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:1.5mm; Size:M20 x 1.5; Thread Size:M20 RoHS Compliant: Yes
O-RING, SILICONE, M25; Seal Material:Silicone; Internal Diameter:22mm; External Diameter:-; Shaft Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material Thickness:1.5mm; Size:M25 x 1.5; Thread Size:M25 RoHS Compliant: Yes